Vishay Intertechnology, Inc. RES 50 OHM 3W 0.1% WW AXIAL RWR89S50R0BSBSL

Description
RES 50ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 50ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50 OHM 3W 0.1% WW AXIAL - RWR89S50R0BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50 OHM 3W 0.1% WW AXIAL
RWR89S50R0BSBSL
RES 50 OHM 3W 0.1% WW AXIAL RWR89S50R0BSBSL
RES 50ohm 3W 0.1% WW AXIAL

RES 50ohm 3W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S50R0BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S50R0BSBSL
Wirewound Resistors 3110-RWR89S50R0BSBSL
ESS-2B 50 .1% RWR89S50R0BS BSL

ESS-2B 50 .1% RWR89S50R0BS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S50R0BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S50R0BSBSL-ND
Through Hole Resistors RWR89S50R0BSBSL-ND
50 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

50 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S50R0BSBSL 3110-RWR89S50R0BSBSL RWR89S50R0BSBSL-ND
Product Name RES 50 OHM 3W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50 ohms 50 ohms 50 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details