Vishay Intertechnology, Inc. RES 4.53 OHM 3W 1% WW AXIAL RWR89S4R53FRBSL

Description
RES 4.53ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.53ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.53 OHM 3W 1% WW AXIAL - RWR89S4R53FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.53 OHM 3W 1% WW AXIAL
RWR89S4R53FRBSL
RES 4.53 OHM 3W 1% WW AXIAL RWR89S4R53FRBSL
RES 4.53ohm 3W 1% WW AXIAL

RES 4.53ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S4R53FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4R53FRBSL-ND
Through Hole Resistors RWR89S4R53FRBSL-ND
4.53 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.53 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S4R53FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4R53FRBSL
Wirewound Resistors 3110-RWR89S4R53FRBSL
ESS-2B 4.53 1% RWR89S4R53FR BSL

ESS-2B 4.53 1% RWR89S4R53FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S4R53FRBSL RWR89S4R53FRBSL-ND 3110-RWR89S4R53FRBSL
Product Name RES 4.53 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.53 ohms 4.53 ohms 4.53 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-1630012-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details