Vishay Intertechnology, Inc. Through Hole Resistors RWR89S4R02FRS73

Description
4.02 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
4.02 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S4R02FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4R02FRS73-ND
Through Hole Resistors RWR89S4R02FRS73-ND
4.02 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.02 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S4R02FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4R02FRS73
Wirewound Resistors 3110-RWR89S4R02FRS73
ESS-2B 4.02 1% RWR89S4R02FR S73

ESS-2B 4.02 1% RWR89S4R02FR S73

Supplier's Site Datasheet
RES 4.02 OHM 3W 1% WW AXIAL - RWR89S4R02FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02 OHM 3W 1% WW AXIAL
RWR89S4R02FRS73
RES 4.02 OHM 3W 1% WW AXIAL RWR89S4R02FRS73
RES 4.02ohm 3W 1% WW AXIAL

RES 4.02ohm 3W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,4.02Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay - 64C7871 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,4.02Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
64C7871
Resistor,metal Alloy,4.02Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay 64C7871
Resistor,Metal Alloy,4.02Ohms,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Alloy,4.02Ohms,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR89S4R02FRS73-ND 3110-RWR89S4R02FRS73 RWR89S4R02FRS73 64C7871
Product Name Through Hole Resistors Wirewound Resistors RES 4.02 OHM 3W 1% WW AXIAL Resistor,metal Alloy,4.02Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 4.02 ohms 4.02 ohms 4.02 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details