Vishay Intertechnology, Inc. RES 470 OHM 3W 1% WW AXIAL RWR89S4700FRS73

Description
RES 470ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 470ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 3W 1% WW AXIAL - RWR89S4700FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 3W 1% WW AXIAL
RWR89S4700FRS73
RES 470 OHM 3W 1% WW AXIAL RWR89S4700FRS73
RES 470ohm 3W 1% WW AXIAL

RES 470ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S4700FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4700FRS73-ND
Through Hole Resistors RWR89S4700FRS73-ND
470 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

470 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S4700FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4700FRS73
Wirewound Resistors 3110-RWR89S4700FRS73
ESS-2B 470 1% RWR89S4700FR S73

ESS-2B 470 1% RWR89S4700FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S4700FRS73 RWR89S4700FRS73-ND 3110-RWR89S4700FRS73
Product Name RES 470 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms 470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers