Vishay Intertechnology, Inc. RES 464 OHM 3W 1% WW AXIAL RWR89S4640FRBSL

Description
RES 464ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 464ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464 OHM 3W 1% WW AXIAL - RWR89S4640FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 3W 1% WW AXIAL
RWR89S4640FRBSL
RES 464 OHM 3W 1% WW AXIAL RWR89S4640FRBSL
RES 464ohm 3W 1% WW AXIAL

RES 464ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S4640FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4640FRBSL
Wirewound Resistors 3110-RWR89S4640FRBSL
ESS-2B 464 1% RWR89S4640FR BSL

ESS-2B 464 1% RWR89S4640FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S4640FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4640FRBSL-ND
Through Hole Resistors RWR89S4640FRBSL-ND
464 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

464 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S4640FRBSL 3110-RWR89S4640FRBSL RWR89S4640FRBSL-ND
Product Name RES 464 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 464 ohms 464 ohms 464 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details