Vishay Intertechnology, Inc. RES 4.12K OHM 3W 0.5% WW AXIAL RWR89S4121DSB12

Description
RES 4.12Kohm 3W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 4.12Kohm 3W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.12K OHM 3W 0.5% WW AXIAL - RWR89S4121DSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12K OHM 3W 0.5% WW AXIAL
RWR89S4121DSB12
RES 4.12K OHM 3W 0.5% WW AXIAL RWR89S4121DSB12
RES 4.12Kohm 3W 0.5% WW AXIAL

RES 4.12Kohm 3W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S4121DSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4121DSB12-ND
Through Hole Resistors RWR89S4121DSB12-ND
4.12 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.12 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S4121DSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4121DSB12
Wirewound Resistors 3110-RWR89S4121DSB12
ESS-2B 4.12K .5% RWR89S4121DS B12

ESS-2B 4.12K .5% RWR89S4121DS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S4121DSB12 RWR89S4121DSB12-ND 3110-RWR89S4121DSB12
Product Name RES 4.12K OHM 3W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4120 ohms 4120 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623774-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details