Vishay Intertechnology, Inc. Wirewound Resistors RWR89S4990FSBSL

Description
ESS-2B 499 1% RWR89S4990FS BSL
Request a Quote Datasheet
Description
ESS-2B 499 1% RWR89S4990FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S4990FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4990FSBSL
Wirewound Resistors 3110-RWR89S4990FSBSL
ESS-2B 499 1% RWR89S4990FS BSL

ESS-2B 499 1% RWR89S4990FS BSL

Supplier's Site Datasheet
RES 499 OHM 3W 1% WW AXIAL - RWR89S4990FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 3W 1% WW AXIAL
RWR89S4990FSBSL
RES 499 OHM 3W 1% WW AXIAL RWR89S4990FSBSL
RES 499ohm 3W 1% WW AXIAL

RES 499ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S4990FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4990FSBSL-ND
Through Hole Resistors RWR89S4990FSBSL-ND
499 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S4990FSBSL RWR89S4990FSBSL RWR89S4990FSBSL-ND
Product Name Wirewound Resistors RES 499 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 499 ohms 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details