Vishay Intertechnology, Inc. RES 42.2 OHM 3W 1% WW AXIAL RWR89S42R2FPB12

Description
RES 42.2ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 42.2ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2 OHM 3W 1% WW AXIAL - RWR89S42R2FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2 OHM 3W 1% WW AXIAL
RWR89S42R2FPB12
RES 42.2 OHM 3W 1% WW AXIAL RWR89S42R2FPB12
RES 42.2ohm 3W 1% WW AXIAL

RES 42.2ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S42R2FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S42R2FPB12
Wirewound Resistors 3110-RWR89S42R2FPB12
ESS-2B 42.2 1% RWR89S42R2FP B12

ESS-2B 42.2 1% RWR89S42R2FP B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89S42R2FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S42R2FPB12-ND
Through Hole Resistors RWR89S42R2FPB12-ND
42.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

42.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S42R2FPB12 3110-RWR89S42R2FPB12 RWR89S42R2FPB12-ND
Product Name RES 42.2 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 42.2 ohms 42.2 ohms 42.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1260408 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details