Vishay Intertechnology, Inc. Through Hole Resistors RWR89S4R70FMBSL

Description
4.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
4.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S4R70FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4R70FMBSL-ND
Through Hole Resistors RWR89S4R70FMBSL-ND
4.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S4R70FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4R70FMBSL
Wirewound Resistors 3110-RWR89S4R70FMBSL
ESS-2B 4.7 1% RWR89S4R70FM BSL

ESS-2B 4.7 1% RWR89S4R70FM BSL

Supplier's Site Datasheet
RES 4.7 OHM 3W 1% WW AXIAL - RWR89S4R70FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7 OHM 3W 1% WW AXIAL
RWR89S4R70FMBSL
RES 4.7 OHM 3W 1% WW AXIAL RWR89S4R70FMBSL
RES 4.7ohm 3W 1% WW AXIAL

RES 4.7ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S4R70FMBSL-ND 3110-RWR89S4R70FMBSL RWR89S4R70FMBSL
Product Name Through Hole Resistors Wirewound Resistors RES 4.7 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details