Vishay Intertechnology, Inc. RES 49.9 OHM 3W 1% WW AXIAL RWR89S49R9FSB12

Description
RES 49.9ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 49.9ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 3W 1% WW AXIAL - RWR89S49R9FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 3W 1% WW AXIAL
RWR89S49R9FSB12
RES 49.9 OHM 3W 1% WW AXIAL RWR89S49R9FSB12
RES 49.9ohm 3W 1% WW AXIAL

RES 49.9ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S49R9FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S49R9FSB12-ND
Through Hole Resistors RWR89S49R9FSB12-ND
49.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

49.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S49R9FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S49R9FSB12
Wirewound Resistors 3110-RWR89S49R9FSB12
ESS-2B 49.9 1% RWR89S49R9FS B12

ESS-2B 49.9 1% RWR89S49R9FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S49R9FSB12 RWR89S49R9FSB12-ND 3110-RWR89S49R9FSB12
Product Name RES 49.9 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details