Vishay Intertechnology, Inc. Through Hole Resistors RWR89S4R75FMRSL

Description
4.75 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
4.75 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S4R75FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4R75FMRSL-ND
Through Hole Resistors RWR89S4R75FMRSL-ND
4.75 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.75 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S4R75FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4R75FMRSL
Wirewound Resistors 3110-RWR89S4R75FMRSL
ESS-2B 4.75 1% RWR89S4R75FM RSL

ESS-2B 4.75 1% RWR89S4R75FM RSL

Supplier's Site Datasheet
RES 4.75 OHM 3W 1% WW AXIAL - RWR89S4R75FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75 OHM 3W 1% WW AXIAL
RWR89S4R75FMRSL
RES 4.75 OHM 3W 1% WW AXIAL RWR89S4R75FMRSL
RES 4.75ohm 3W 1% WW AXIAL

RES 4.75ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S4R75FMRSL-ND 3110-RWR89S4R75FMRSL RWR89S4R75FMRSL
Product Name Through Hole Resistors Wirewound Resistors RES 4.75 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 4.75 ohms 4.75 ohms 4.75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details