Vishay Intertechnology, Inc. Through Hole Resistors RWR89S4870FSB12

Description
487 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
487 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S4870FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4870FSB12-ND
Through Hole Resistors RWR89S4870FSB12-ND
487 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

487 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S4870FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4870FSB12
Wirewound Resistors 3110-RWR89S4870FSB12
ESS-2B 487 1% RWR89S4870FS B12

ESS-2B 487 1% RWR89S4870FS B12

Supplier's Site Datasheet
RES 487 OHM 3W 1% WW AXIAL - RWR89S4870FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487 OHM 3W 1% WW AXIAL
RWR89S4870FSB12
RES 487 OHM 3W 1% WW AXIAL RWR89S4870FSB12
RES 487ohm 3W 1% WW AXIAL

RES 487ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S4870FSB12-ND 3110-RWR89S4870FSB12 RWR89S4870FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 487 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 487 ohms 487 ohms 487 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details