Vishay Intertechnology, Inc. RES 49.9 OHM 3W 0.1% WW AXIAL RWR89S49R9BSBSL

Description
RES 49.9ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 49.9ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 3W 0.1% WW AXIAL - RWR89S49R9BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 3W 0.1% WW AXIAL
RWR89S49R9BSBSL
RES 49.9 OHM 3W 0.1% WW AXIAL RWR89S49R9BSBSL
RES 49.9ohm 3W 0.1% WW AXIAL

RES 49.9ohm 3W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S49R9BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S49R9BSBSL
Wirewound Resistors 3110-RWR89S49R9BSBSL
ESS-2B 49.9 .1% RWR89S49R9BS BSL

ESS-2B 49.9 .1% RWR89S49R9BS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S49R9BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S49R9BSBSL-ND
Through Hole Resistors RWR89S49R9BSBSL-ND
49.9 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

49.9 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S49R9BSBSL 3110-RWR89S49R9BSBSL RWR89S49R9BSBSL-ND
Product Name RES 49.9 OHM 3W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers