Vishay Intertechnology, Inc. RES 4.12 OHM 3W 1% WW AXIAL RWR89S4R12FRBSL

Description
RES 4.12ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.12ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.12 OHM 3W 1% WW AXIAL - RWR89S4R12FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12 OHM 3W 1% WW AXIAL
RWR89S4R12FRBSL
RES 4.12 OHM 3W 1% WW AXIAL RWR89S4R12FRBSL
RES 4.12ohm 3W 1% WW AXIAL

RES 4.12ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S4R12FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4R12FRBSL-ND
Through Hole Resistors RWR89S4R12FRBSL-ND
4.12 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.12 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S4R12FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4R12FRBSL
Wirewound Resistors 3110-RWR89S4R12FRBSL
ESS-2B 4.12 1% RWR89S4R12FR BSL

ESS-2B 4.12 1% RWR89S4R12FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S4R12FRBSL RWR89S4R12FRBSL-ND 3110-RWR89S4R12FRBSL
Product Name RES 4.12 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.12 ohms 4.12 ohms 4.12 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers