Vishay Intertechnology, Inc. Through Hole Resistors RWR89S4750FSS73

Description
475 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
475 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S4750FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4750FSS73-ND
Through Hole Resistors RWR89S4750FSS73-ND
475 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

475 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 475 OHM 3W 1% WW AXIAL - RWR89S4750FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 3W 1% WW AXIAL
RWR89S4750FSS73
RES 475 OHM 3W 1% WW AXIAL RWR89S4750FSS73
RES 475ohm 3W 1% WW AXIAL

RES 475ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S4750FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4750FSS73
Wirewound Resistors 3110-RWR89S4750FSS73
ESS-2B 475 1% RWR89S4750FS S73

ESS-2B 475 1% RWR89S4750FS S73

Supplier's Site Datasheet
Resistor,metal Alloy,475Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C8156 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,475Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C8156
Resistor,metal Alloy,475Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C8156
Resistor,Metal Alloy,475Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,475Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR89S4750FSS73-ND RWR89S4750FSS73 3110-RWR89S4750FSS73 64C8156
Product Name Through Hole Resistors RES 475 OHM 3W 1% WW AXIAL Wirewound Resistors Resistor,metal Alloy,475Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 475 ohms 475 ohms 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details