Vishay Intertechnology, Inc. RES 453 OHM 3W 1% WW AXIAL RWR89S4530FSRSL

Description
RES 453ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 453ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453 OHM 3W 1% WW AXIAL - RWR89S4530FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 3W 1% WW AXIAL
RWR89S4530FSRSL
RES 453 OHM 3W 1% WW AXIAL RWR89S4530FSRSL
RES 453ohm 3W 1% WW AXIAL

RES 453ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S4530FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4530FSRSL
Wirewound Resistors 3110-RWR89S4530FSRSL
ESS-2B 453 1% RWR89S4530FS RSL

ESS-2B 453 1% RWR89S4530FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S4530FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4530FSRSL-ND
Through Hole Resistors RWR89S4530FSRSL-ND
453 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

453 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S4530FSRSL 3110-RWR89S4530FSRSL RWR89S4530FSRSL-ND
Product Name RES 453 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 453 ohms 453 ohms 453 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers