Vishay Intertechnology, Inc. Through Hole Resistors RWR89S4121FRBSL

Description
4.12 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
4.12 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S4121FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4121FRBSL-ND
Through Hole Resistors RWR89S4121FRBSL-ND
4.12 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.12 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 4.12K OHM 3W 1% WW AXIAL - RWR89S4121FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12K OHM 3W 1% WW AXIAL
RWR89S4121FRBSL
RES 4.12K OHM 3W 1% WW AXIAL RWR89S4121FRBSL
RES 4.12Kohm 3W 1% WW AXIAL

RES 4.12Kohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S4121FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4121FRBSL
Wirewound Resistors 3110-RWR89S4121FRBSL
ESS-2B 4.12K 1% RWR89S4121FR BSL

ESS-2B 4.12K 1% RWR89S4121FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S4121FRBSL-ND RWR89S4121FRBSL 3110-RWR89S4121FRBSL
Product Name Through Hole Resistors RES 4.12K OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details