Vishay Intertechnology, Inc. Through Hole Resistors RWR89S43R2FSS70

Description
43.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
43.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S43R2FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S43R2FSS70-ND
Through Hole Resistors RWR89S43R2FSS70-ND
43.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

43.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S43R2FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S43R2FSS70
Wirewound Resistors 3110-RWR89S43R2FSS70
ESS-2B 43.2 1% RWR89S43R2FS S70

ESS-2B 43.2 1% RWR89S43R2FS S70

Supplier's Site Datasheet
RES 43.2 OHM 3W 1% WW AXIAL - RWR89S43R2FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2 OHM 3W 1% WW AXIAL
RWR89S43R2FSS70
RES 43.2 OHM 3W 1% WW AXIAL RWR89S43R2FSS70
RES 43.2ohm 3W 1% WW AXIAL

RES 43.2ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S43R2FSS70-ND 3110-RWR89S43R2FSS70 RWR89S43R2FSS70
Product Name Through Hole Resistors Wirewound Resistors RES 43.2 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 43.2 ohms 43.2 ohms 43.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers