Vishay Intertechnology, Inc. Through Hole Resistors RWR89S4R53FSRSL

Description
4.53 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
4.53 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S4R53FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4R53FSRSL-ND
Through Hole Resistors RWR89S4R53FSRSL-ND
4.53 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.53 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S4R53FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4R53FSRSL
Wirewound Resistors 3110-RWR89S4R53FSRSL
ESS-2B 4.53 1% RWR89S4R53FS RSL

ESS-2B 4.53 1% RWR89S4R53FS RSL

Supplier's Site Datasheet
RES 4.53 OHM 3W 1% WW AXIAL - RWR89S4R53FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.53 OHM 3W 1% WW AXIAL
RWR89S4R53FSRSL
RES 4.53 OHM 3W 1% WW AXIAL RWR89S4R53FSRSL
RES 4.53ohm 3W 1% WW AXIAL

RES 4.53ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S4R53FSRSL-ND 3110-RWR89S4R53FSRSL RWR89S4R53FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 4.53 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 4.53 ohms 4.53 ohms 4.53 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers