Vishay Intertechnology, Inc. Through Hole Resistors RWR89S42R2FRS70

Description
42.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
42.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S42R2FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S42R2FRS70-ND
Through Hole Resistors RWR89S42R2FRS70-ND
42.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

42.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 42.2 OHM 3W 1% WW AXIAL - RWR89S42R2FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2 OHM 3W 1% WW AXIAL
RWR89S42R2FRS70
RES 42.2 OHM 3W 1% WW AXIAL RWR89S42R2FRS70
RES 42.2ohm 3W 1% WW AXIAL

RES 42.2ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S42R2FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S42R2FRS70
Wirewound Resistors 3110-RWR89S42R2FRS70
ESS-2B 42.2 1% RWR89S42R2FR S70

ESS-2B 42.2 1% RWR89S42R2FR S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S42R2FRS70-ND RWR89S42R2FRS70 3110-RWR89S42R2FRS70
Product Name Through Hole Resistors RES 42.2 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 42.2 ohms 42.2 ohms 42.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers