Vishay Intertechnology, Inc. Through Hole Resistors RWR89S4220FRBSL

Description
422 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
422 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S4220FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4220FRBSL-ND
Through Hole Resistors RWR89S4220FRBSL-ND
422 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

422 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S4220FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4220FRBSL
Wirewound Resistors 3110-RWR89S4220FRBSL
ESS-2B 422 1% RWR89S4220FR BSL

ESS-2B 422 1% RWR89S4220FR BSL

Supplier's Site Datasheet
RES 422 OHM 3W 1% WW AXIAL - RWR89S4220FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 3W 1% WW AXIAL
RWR89S4220FRBSL
RES 422 OHM 3W 1% WW AXIAL RWR89S4220FRBSL
RES 422ohm 3W 1% WW AXIAL

RES 422ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S4220FRBSL-ND 3110-RWR89S4220FRBSL RWR89S4220FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 422 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 422 ohms 422 ohms 422 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details