Vishay Intertechnology, Inc. Through Hole Resistors RWR89S47R5FSS73

Description
47.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
47.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S47R5FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S47R5FSS73-ND
Through Hole Resistors RWR89S47R5FSS73-ND
47.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

47.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 47.5 OHM 3W 1% WW AXIAL - RWR89S47R5FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 3W 1% WW AXIAL
RWR89S47R5FSS73
RES 47.5 OHM 3W 1% WW AXIAL RWR89S47R5FSS73
RES 47.5ohm 3W 1% WW AXIAL

RES 47.5ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S47R5FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S47R5FSS73
Wirewound Resistors 3110-RWR89S47R5FSS73
ESS-2B 47.5 1% RWR89S47R5FS S73

ESS-2B 47.5 1% RWR89S47R5FS S73

Supplier's Site Datasheet
Resistor,metal Alloy,47.5Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C8131 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,47.5Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C8131
Resistor,metal Alloy,47.5Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C8131
Resistor,Metal Alloy,47.5Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,47.5Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR89S47R5FSS73-ND RWR89S47R5FSS73 3110-RWR89S47R5FSS73 64C8131
Product Name Through Hole Resistors RES 47.5 OHM 3W 1% WW AXIAL Wirewound Resistors Resistor,metal Alloy,47.5Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 47.5 ohms 47.5 ohms 47.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details