Vishay Intertechnology, Inc. Wirewound Resistors RWR89S40R0FSS73

Description
ESS-2B 40 1% RWR89S40R0FS S73
Request a Quote Datasheet
Description
ESS-2B 40 1% RWR89S40R0FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S40R0FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S40R0FSS73
Wirewound Resistors 3110-RWR89S40R0FSS73
ESS-2B 40 1% RWR89S40R0FS S73

ESS-2B 40 1% RWR89S40R0FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89S40R0FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S40R0FSS73-ND
Through Hole Resistors RWR89S40R0FSS73-ND
40 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

40 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 40 OHM 3W 1% WW AXIAL - RWR89S40R0FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40 OHM 3W 1% WW AXIAL
RWR89S40R0FSS73
RES 40 OHM 3W 1% WW AXIAL RWR89S40R0FSS73
RES 40ohm 3W 1% WW AXIAL

RES 40ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S40R0FSS73 RWR89S40R0FSS73-ND RWR89S40R0FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 40 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 40 ohms 40 ohms 40 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers