Vishay Intertechnology, Inc. RES 48.7 OHM 3W 1% WW AXIAL RWR89S48R7FRS70

Description
RES 48.7ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 48.7ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7 OHM 3W 1% WW AXIAL - RWR89S48R7FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7 OHM 3W 1% WW AXIAL
RWR89S48R7FRS70
RES 48.7 OHM 3W 1% WW AXIAL RWR89S48R7FRS70
RES 48.7ohm 3W 1% WW AXIAL

RES 48.7ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S48R7FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S48R7FRS70-ND
Through Hole Resistors RWR89S48R7FRS70-ND
48.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

48.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S48R7FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S48R7FRS70
Wirewound Resistors 3110-RWR89S48R7FRS70
ESS-2B 48.7 1% RWR89S48R7FR S70

ESS-2B 48.7 1% RWR89S48R7FR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S48R7FRS70 RWR89S48R7FRS70-ND 3110-RWR89S48R7FRS70
Product Name RES 48.7 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 48.7 ohms 48.7 ohms 48.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1580281 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers