Vishay Intertechnology, Inc. RES 40.2 OHM 3W 0.1% WW AXIAL RWR89S40R2BRBSL

Description
RES 40.2ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 40.2ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2 OHM 3W 0.1% WW AXIAL - RWR89S40R2BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 3W 0.1% WW AXIAL
RWR89S40R2BRBSL
RES 40.2 OHM 3W 0.1% WW AXIAL RWR89S40R2BRBSL
RES 40.2ohm 3W 0.1% WW AXIAL

RES 40.2ohm 3W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S40R2BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S40R2BRBSL
Wirewound Resistors 3110-RWR89S40R2BRBSL
ESS-2B 40.2 .1% RWR89S40R2BR BSL

ESS-2B 40.2 .1% RWR89S40R2BR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S40R2BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S40R2BRBSL-ND
Through Hole Resistors RWR89S40R2BRBSL-ND
40.2 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

40.2 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S40R2BRBSL 3110-RWR89S40R2BRBSL RWR89S40R2BRBSL-ND
Product Name RES 40.2 OHM 3W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 5-2176470-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details