ESS-2B 4.32 1% RWR89S4R32FR BSL
4.32 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 4.32ohm 3W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR89S4R32FRBSL | RWR89S4R32FRBSL-ND | RWR89S4R32FRBSL |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 4.32 OHM 3W 1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 4.32 ohms | 4.32 ohms | 4.32 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |