Vishay Intertechnology, Inc. Wirewound Resistors RWR89S4220FRS70

Description
ESS-2B 422 1% RWR89S4220FR S70
Request a Quote Datasheet
Description
ESS-2B 422 1% RWR89S4220FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S4220FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4220FRS70
Wirewound Resistors 3110-RWR89S4220FRS70
ESS-2B 422 1% RWR89S4220FR S70

ESS-2B 422 1% RWR89S4220FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S4220FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4220FRS70-ND
Through Hole Resistors RWR89S4220FRS70-ND
422 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

422 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 422 OHM 3W 1% WW AXIAL - RWR89S4220FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 3W 1% WW AXIAL
RWR89S4220FRS70
RES 422 OHM 3W 1% WW AXIAL RWR89S4220FRS70
RES 422ohm 3W 1% WW AXIAL

RES 422ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S4220FRS70 RWR89S4220FRS70-ND RWR89S4220FRS70
Product Name Wirewound Resistors Through Hole Resistors RES 422 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 422 ohms 422 ohms 422 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details