Vishay Intertechnology, Inc. Wirewound Resistors RWR89S40R0FSB12

Description
ESS-2B 40 1% RWR89S40R0FS B12
Request a Quote Datasheet
Description
ESS-2B 40 1% RWR89S40R0FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S40R0FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S40R0FSB12
Wirewound Resistors 3110-RWR89S40R0FSB12
ESS-2B 40 1% RWR89S40R0FS B12

ESS-2B 40 1% RWR89S40R0FS B12

Supplier's Site Datasheet
RES 40 OHM 3W 1% WW AXIAL - RWR89S40R0FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40 OHM 3W 1% WW AXIAL
RWR89S40R0FSB12
RES 40 OHM 3W 1% WW AXIAL RWR89S40R0FSB12
RES 40ohm 3W 1% WW AXIAL

RES 40ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S40R0FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S40R0FSB12-ND
Through Hole Resistors RWR89S40R0FSB12-ND
40 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

40 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S40R0FSB12 RWR89S40R0FSB12 RWR89S40R0FSB12-ND
Product Name Wirewound Resistors RES 40 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 40 ohms 40 ohms 40 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details