Vishay Intertechnology, Inc. RES 499 OHM 3W 1% WW AXIAL RWR89S4990FRBSL

Description
RES 499ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 499ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 3W 1% WW AXIAL - RWR89S4990FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 3W 1% WW AXIAL
RWR89S4990FRBSL
RES 499 OHM 3W 1% WW AXIAL RWR89S4990FRBSL
RES 499ohm 3W 1% WW AXIAL

RES 499ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S4990FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4990FRBSL-ND
Through Hole Resistors RWR89S4990FRBSL-ND
499 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S4990FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4990FRBSL
Wirewound Resistors 3110-RWR89S4990FRBSL
ESS-2B 499 1% RWR89S4990FR BSL

ESS-2B 499 1% RWR89S4990FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S4990FRBSL RWR89S4990FRBSL-ND 3110-RWR89S4990FRBSL
Product Name RES 499 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499 ohms 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details