Nanopower high-input voltage supervisor with manual reset and programmable-reset time delay 5-SOT-23 -40 to 125 Product overview: TPS3840DL45DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3840DL45DBVR can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
IC SUPERVISOR 1 CHANNEL SOT23-5
Supervisory Circuits Nanopower high-input voltage supervisor with manual reset and programmable-reset time delay 5-SOT-23 -40 to 125
IC SUPERVISOR 1 CHANNEL SOT23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-TPS3840DL45DBVR | 296-TPS3840DL45DBVRCT-ND | TPS3840DL45DBVR | TPS3840DL45DBVR | TPS3840DL45DBVR | TPS3840DL45DBVR |
| Product Name | SOT-23 Voltage Supervisor IC | Supervisors | Supervisors | PMIC - Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Supply Voltage | 1.5 to ? volts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Output Options | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector |