Texas Instruments TPS3813K33 Supervisors with Programmable Watchdog Window TPS3813K33DBVR

Description
Supervisors with Programmable Watchdog Window 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Supervisors with Programmable Watchdog Window 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3813K33 Supervisors with Programmable Watchdog Window - TPS3813K33DBVR - Texas Instruments
Dallas, TX, United States
TPS3813K33 Supervisors with Programmable Watchdog Window
TPS3813K33DBVR
TPS3813K33 Supervisors with Programmable Watchdog Window TPS3813K33DBVR
Supervisors with Programmable Watchdog Window 6-SOT-23 -40 to 85

Supervisors with Programmable Watchdog Window 6-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.3V SOT-23 Voltage Supervisor IC
691-TPS3813K33DBVR
3.3V SOT-23 Voltage Supervisor IC 691-TPS3813K33DBVR
3.3V Voltage Supervisor, Window Watchdog, SOT-23-6 Product overview: TPS3813K33DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3813K33DBVR can be used for catalog matching and distributor lookup.

3.3V Voltage Supervisor, Window Watchdog, SOT-23-6 Product overview: TPS3813K33DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3813K33DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-39389-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-39389-6-ND
Supervisors 296-39389-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-39389-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-39389-2-ND
Supervisors 296-39389-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-39389-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-39389-1-ND
Supervisors 296-39389-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3813K33DBVR - 033870-TPS3813K33DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3813K33DBVR
033870-TPS3813K33DBVR
PMIC - PMIC - Supervisors - TPS3813K33DBVR 033870-TPS3813K33DBVR
Manufacturer: Texas Instruments Win Source Part Number: 033870-TPS3813K33DBV R Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 20 ms Minimum Voltage - Threshold: 2.93V Family Name: TPS3813K Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Alternative Parts (Cross-Reference): R5106N301A-TR-JE; R5105N321A-TR-FE; R5106N281A-TR-JE; R5106N311A-TR-JE; Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033870-TPS3813K33DBVR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 20 ms Minimum
Voltage - Threshold: 2.93V
Family Name: TPS3813K
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Alternative Parts (Cross-Reference): R5106N301A-TR-JE; R5105N321A-TR-FE; R5106N281A-TR-JE; R5106N311A-TR-JE;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Supervisors - TPS3813K33DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3813K33DBVR
PMIC - Supervisors TPS3813K33DBVR
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site Datasheet
Supervisors - TPS3813K33DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3813K33DBVR
Supervisors TPS3813K33DBVR
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now
Processor Supervisory Ckt, 2.93V, Sot23; Threshold Voltage Texas Instruments - 33AH5217 - Newark, An Avnet Company
Chicago, IL, United States
Processor Supervisory Ckt, 2.93V, Sot23; Threshold Voltage Texas Instruments
33AH5217
Processor Supervisory Ckt, 2.93V, Sot23; Threshold Voltage Texas Instruments 33AH5217
PROCESSOR SUPERVISORY CKT, 2.93V, SOT23; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2V; Supply Voltage Max:6V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:6Pins; RoHS Compliant: Yes

PROCESSOR SUPERVISORY CKT, 2.93V, SOT23; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2V; Supply Voltage Max:6V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:6Pins; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3813K33DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3813K33DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3813K33DBVR
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3813K33DBVR
Supervisory Circuits TPS3813K33DBVR
Supervisory Circuits w/Prog Watchdog Window

Supervisory Circuits w/Prog Watchdog Window

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3813K33DBVR 691-TPS3813K33DBVR 296-39389-6-ND 033870-TPS3813K33DBVR TPS3813K33DBVR TPS3813K33DBVR 33AH5217 TPS3813K33DBVR TPS3813K33DBVR
Product Name TPS3813K33 Supervisors with Programmable Watchdog Window 3.3V SOT-23 Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - TPS3813K33DBVR PMIC - Supervisors Supervisors Processor Supervisory Ckt, 2.93V, Sot23; Threshold Voltage Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits
Number of Supplies 1 1 1; 1 1; 1 1; 1Monitors
Features Watchdog Timer Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23 SOT-23-6 SOT-23; SOT-23-6 SOT-23-6 SOT-23; SOT-23-6 SOT-23-6
IQ 9 µA 9 µA
Unlock Full Specs
to access all available technical data

Similar Products

TPS3307-18M Triple Processor Supervisors - 5962-9959101QPA - Texas Instruments
Specs
Number of Supplies 3
Features Manual Reset
Output Options Active-low,Push-pull
View Details
PMIC - PMIC - Battery Management - BQ2011SN-D118G4 - 1027901-BQ2011SN-D118G4 - Win Source Electronics
Specs
Output Options Inverting
Type D
Pins 16
View Details
BQ2063 Li-Ion SBS 1.1 Compliant Gas Gauge With Protector Interface - BQ2063DBQ - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers