Texas Instruments TPS3809I50 3-Pin Supply Voltage Supervisor TPS3809I50DBVRG4

Description
3-Pin Supply Voltage Supervisor 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
3-Pin Supply Voltage Supervisor 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TPS3809I50 3-Pin Supply Voltage Supervisor
TPS3809I50DBVRG4
TPS3809I50 3-Pin Supply Voltage Supervisor TPS3809I50DBVRG4
3-Pin Supply Voltage Supervisor 3-SOT-23 -40 to 85

3-Pin Supply Voltage Supervisor 3-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3809I50DBVRG4 - 1111726-TPS3809I50DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3809I50DBVRG4
1111726-TPS3809I50DBVRG4
PMIC - PMIC - Supervisors - TPS3809I50DBVRG4 1111726-TPS3809I50DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1111726-TPS3809I50DB VRG4 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 120 ms Minimum Voltage - Threshold: 4.55V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Alternative Parts (Cross-Reference): MIC809MUTR; V62/06636-03XE; LM809M3-4.38/NOPB; TPS3809I50DBVRG4; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111726-TPS3809I50DBVRG4
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: 4.55V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Alternative Parts (Cross-Reference): MIC809MUTR; V62/06636-03XE; LM809M3-4.38/NOPB; TPS3809I50DBVRG4;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V 2V 6V SOT-23 Voltage Supervisor IC
691-TPS3809I50DBVRG4
5V 2V 6V SOT-23 Voltage Supervisor IC 691-TPS3809I50DBVRG4
5V Voltage Supervisor, SOT-23, Push-Pull Reset, 2V-6V Product overview: TPS3809I50DBVRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 2V, 6V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, 2V, 6V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3809I50DBVRG4 can be used for catalog matching and distributor lookup.

5V Voltage Supervisor, SOT-23, Push-Pull Reset, 2V-6V Product overview: TPS3809I50DBVRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 2V, 6V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, 2V, 6V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3809I50DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - TPS3809I50DBVRG4-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
PMIC - Supervisors - TPS3809I50DBVRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3809I50DBVRG4
PMIC - Supervisors TPS3809I50DBVRG4
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3809I50DBVRG4
Supervisory Circuits TPS3809I50DBVRG4
Supervisory Circuits 3-Pin Supply Voltage Supervisor

Supervisory Circuits 3-Pin Supply Voltage Supervisor

Buy Now Datasheet
Supervisors - TPS3809I50DBVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3809I50DBVRG4
Supervisors TPS3809I50DBVRG4
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3809I50DBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3809I50DBVRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3809I50DBVRG4
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3809I50DBVRG4 1111726-TPS3809I50DBVRG4 691-TPS3809I50DBVRG4 TPS3809I50DBVRG4-ND TPS3809I50DBVRG4 TPS3809I50DBVRG4 TPS3809I50DBVRG4 TPS3809I50DBVRG4
Product Name TPS3809I50 3-Pin Supply Voltage Supervisor PMIC - PMIC - Supervisors - TPS3809I50DBVRG4 5V 2V 6V SOT-23 Voltage Supervisor IC Supervisors PMIC - Supervisors Supervisory Circuits Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1; 1 1 1; 1
Output Options Active-low,Push-pull Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-23 SOT-23-3 SOT-23 SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
IQ 9 µA 9 µA
Accuracy 2.2 %
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432EBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Management - BQ24314DSGTG4 - 1008507-BQ24314DSGTG4 - Win Source Electronics
Specs
Output Options Inverting
Pins 8
Operating Temperature -40 C (-40 F)
View Details