Texas Instruments TPS3809I50 3-Pin Supply Voltage Supervisor TPS3809I50DBVR

Description
3-Pin Supply Voltage Supervisor 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
3-Pin Supply Voltage Supervisor 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TPS3809I50 3-Pin Supply Voltage Supervisor
TPS3809I50DBVR
TPS3809I50 3-Pin Supply Voltage Supervisor TPS3809I50DBVR
3-Pin Supply Voltage Supervisor 3-SOT-23 -40 to 85

3-Pin Supply Voltage Supervisor 3-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3809I50DBVR - 033860-TPS3809I50DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3809I50DBVR
033860-TPS3809I50DBVR
PMIC - PMIC - Supervisors - TPS3809I50DBVR 033860-TPS3809I50DBVR
Manufacturer: Texas Instruments Win Source Part Number: 033860-TPS3809I50DBV R Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 120 ms Minimum Voltage - Threshold: 4.55V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033860-TPS3809I50DBVR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: 4.55V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - 296-10914-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-10914-1-ND
Supervisors 296-10914-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 296-10914-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-10914-2-ND
Supervisors 296-10914-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 296-10914-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-10914-6-ND
Supervisors 296-10914-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Singapore, Singapore
5V SOT-23 Voltage Supervisor IC
691-TPS3809I50DBVR
5V SOT-23 Voltage Supervisor IC 691-TPS3809I50DBVR
5V Voltage Supervisor IC, SOT-23-3, Active-Low Push-Pull Reset Product overview: TPS3809I50DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3809I50DBVR can be used for catalog matching and distributor lookup.

5V Voltage Supervisor IC, SOT-23-3, Active-Low Push-Pull Reset Product overview: TPS3809I50DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3809I50DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - TPS3809I50DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3809I50DBVR
Supervisors TPS3809I50DBVR
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3809I50DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3809I50DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3809I50DBVR
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3809I50DBVR
Supervisory Circuits TPS3809I50DBVR
Supervisory Circuits 4.55V Volt. Sup

Supervisory Circuits 4.55V Volt. Sup

Buy Now Datasheet
PMIC - Supervisors - TPS3809I50DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3809I50DBVR
PMIC - Supervisors TPS3809I50DBVR
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Voltage Supervisor 20 Ua, 6V, Sot23-3; T; Msl Texas Instruments - 52AH7749 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Supervisor 20 Ua, 6V, Sot23-3; T; Msl Texas Instruments
52AH7749
Voltage Supervisor 20 Ua, 6V, Sot23-3; T; Msl Texas Instruments 52AH7749
VOLTAGE SUPERVISOR 20 UA, 6V, SOT23-3; T; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

VOLTAGE SUPERVISOR 20 UA, 6V, SOT23-3; T; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3809I50DBVR 033860-TPS3809I50DBVR 296-10914-1-ND 691-TPS3809I50DBVR TPS3809I50DBVR TPS3809I50DBVR TPS3809I50DBVR TPS3809I50DBVR 52AH7749
Product Name TPS3809I50 3-Pin Supply Voltage Supervisor PMIC - PMIC - Supervisors - TPS3809I50DBVR Supervisors 5V SOT-23 Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits PMIC - Supervisors Voltage Supervisor 20 Ua, 6V, Sot23-3; T; Msl Texas Instruments
Number of Supplies 1 1; 1 1 1; 1
Output Options Active-low,Push-pull Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-23 SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3
IQ 9 µA 9 µA
Accuracy 2.2 %
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 7702BC - 1133665-7702BC - Win Source Electronics
Specs
Output Options Inverting
View Details
UC1903 Quad Supply and Line Monitor - 5962-8869701VA - Texas Instruments
Specs
Number of Supplies 4
Output Options Open Drain; Active-low,Open-drain
Type CDIP,LCCC
View Details
2 suppliers
BQ20Z655 SBS 1.1 Compliant Gas Gauge with LED/LCD Drive feature and Impedance Track? Technology - BQ20Z655DBT - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers