Texas Instruments TPS3803G15-Q1 Automotive Catalog Single Voltage Detectors TPS3803G15QDCKRQ1

Description
Automotive Catalog Single Voltage Detectors 5-SC70 -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Single Voltage Detectors 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3803G15-Q1 Automotive Catalog Single Voltage Detectors - TPS3803G15QDCKRQ1 - Texas Instruments
Dallas, TX, United States
TPS3803G15-Q1 Automotive Catalog Single Voltage Detectors
TPS3803G15QDCKRQ1
TPS3803G15-Q1 Automotive Catalog Single Voltage Detectors TPS3803G15QDCKRQ1
Automotive Catalog Single Voltage Detectors 5-SC70 -40 to 125

Automotive Catalog Single Voltage Detectors 5-SC70 -40 to 125

Buy Now Datasheet
Supervisors - 296-16961-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-16961-6-ND
Supervisors 296-16961-6-ND
Supervisor Open Drain or Open Collector 1 Channel SC-70-5

Supervisor Open Drain or Open Collector 1 Channel SC-70-5

Buy Now Datasheet
Supervisors - 296-16961-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-16961-2-ND
Supervisors 296-16961-2-ND
Supervisor Open Drain or Open Collector 1 Channel SC-70-5

Supervisor Open Drain or Open Collector 1 Channel SC-70-5

Buy Now Datasheet
Supervisors - 296-16961-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-16961-1-ND
Supervisors 296-16961-1-ND
Supervisor Open Drain or Open Collector 1 Channel SC-70-5

Supervisor Open Drain or Open Collector 1 Channel SC-70-5

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3803G15QDCKRQ1 - 1111692-TPS3803G15QDCKRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3803G15QDCKRQ1
1111692-TPS3803G15QDCKRQ1
PMIC - PMIC - Supervisors - TPS3803G15QDCKRQ1 1111692-TPS3803G15QDCKRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1111692-TPS3803G15QD CKRQ1 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 5 μs Typical Propagation Delay Voltage - Threshold: 1.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-70-5 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1111692-TPS3803G15QDCKRQ1
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 5 μs Typical Propagation Delay
Voltage - Threshold: 1.4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-70-5
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
1.4V 6uA Voltage Supervisor IC
691-TPS3803G15QDCKRQ1
1.4V 6uA Voltage Supervisor IC 691-TPS3803G15QDCKRQ1
1.5% Voltage Detector IC, 1.4V Threshold, 6uA, SC Package Product overview: TPS3803G15QDCKRQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4V, 6uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.4V, 6uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3803G15QDCKRQ 1 can be used for catalog matching and distributor lookup.

1.5% Voltage Detector IC, 1.4V Threshold, 6uA, SC Package Product overview: TPS3803G15QDCKRQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4V, 6uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.4V, 6uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3803G15QDCKRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - TPS3803G15QDCKRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3803G15QDCKRQ1
PMIC - Supervisors TPS3803G15QDCKRQ1
IC SUPERVISOR 1 CHANNEL SC70-5

IC SUPERVISOR 1 CHANNEL SC70-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3803G15QDCKRQ1
Supervisory Circuits TPS3803G15QDCKRQ1
Supervisory Circuits Auto Catalog Single Vltg Detectors

Supervisory Circuits Auto Catalog Single Vltg Detectors

Buy Now Datasheet
Supervisors - TPS3803G15QDCKRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 1 Channel SC-70-5

Supervisor Open Drain or Open Collector 1 Channel SC-70-5

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3803G15QDCKRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3803G15QDCKRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3803G15QDCKRQ1
IC SUPERVISOR 1 CHANNEL SC70-5

IC SUPERVISOR 1 CHANNEL SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3803G15QDCKRQ1 296-16961-6-ND 1111692-TPS3803G15QDCKRQ1 691-TPS3803G15QDCKRQ1 TPS3803G15QDCKRQ1 TPS3803G15QDCKRQ1 TPS3803G15QDCKRQ1 TPS3803G15QDCKRQ1
Product Name TPS3803G15-Q1 Automotive Catalog Single Voltage Detectors Supervisors PMIC - PMIC - Supervisors - TPS3803G15QDCKRQ1 1.4V 6uA Voltage Supervisor IC PMIC - Supervisors Supervisory Circuits Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1; 1 1 1; 1
Output Options Open Drain; Active-low,Open-drain Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SC70 TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SC-70-5 SC SSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SSOP; TSSOP; SC-70
IQ 3 µA 6 µA
Accuracy 1.5 %
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1253136-BQ24640RVAT - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 5 to 28 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Thermal Management - AMC6821SDBQG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details