Texas Instruments TPS3839G33 Ultra-Low 150nA, Ultra-Small Voltage Supervisor TPS3839G33DBZR

Description
Ultra-Low 150nA, Ultra-Small Voltage Supervisor 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Ultra-Low 150nA, Ultra-Small Voltage Supervisor 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3839G33 Ultra-Low 150nA, Ultra-Small Voltage Supervisor - TPS3839G33DBZR - Texas Instruments
Dallas, TX, United States
TPS3839G33 Ultra-Low 150nA, Ultra-Small Voltage Supervisor
TPS3839G33DBZR
TPS3839G33 Ultra-Low 150nA, Ultra-Small Voltage Supervisor TPS3839G33DBZR
Ultra-Low 150nA, Ultra-Small Voltage Supervisor 3-SOT-23 -40 to 85

Ultra-Low 150nA, Ultra-Small Voltage Supervisor 3-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
Low-Power SOT-23 Voltage Supervisor IC
691-TPS3839G33DBZR
Low-Power SOT-23 Voltage Supervisor IC 691-TPS3839G33DBZR
Ultra-low power, supply voltage supervisor 3-SOT-23 -40 to 85 Product overview: TPS3839G33DBZR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3839G33DBZR can be used for catalog matching and distributor lookup.

Ultra-low power, supply voltage supervisor 3-SOT-23 -40 to 85 Product overview: TPS3839G33DBZR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3839G33DBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3839G33DBZR - 1111808-TPS3839G33DBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3839G33DBZR
1111808-TPS3839G33DBZR
PMIC - PMIC - Supervisors - TPS3839G33DBZR 1111808-TPS3839G33DBZR
Manufacturer: Texas Instruments Win Source Part Number: 1111808-TPS3839G33DB ZR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 120 ms Minimum Voltage - Threshold: 3.08V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111808-TPS3839G33DBZR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: 3.08V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - 296-35470-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-35470-6-ND
Supervisors 296-35470-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 296-35470-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-35470-1-ND
Supervisors 296-35470-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 296-35470-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-35470-2-ND
Supervisors 296-35470-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
PMIC - Supervisors - TPS3839G33DBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3839G33DBZR
PMIC - Supervisors TPS3839G33DBZR
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Supervisors - TPS3839G33DBZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3839G33DBZR
Supervisors TPS3839G33DBZR
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now
Voltage Supervisory, 3.08, Sot-23-3; Threshold Voltage Texas Instruments - 28AH5841 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Supervisory, 3.08, Sot-23-3; Threshold Voltage Texas Instruments
28AH5841
Voltage Supervisory, 3.08, Sot-23-3; Threshold Voltage Texas Instruments 28AH5841
VOLTAGE SUPERVISORY, 3.08, SOT-23-3; Threshold Voltage:3.08V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:900mV; Supply Voltage Max:6.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay RoHS Compliant: Yes

VOLTAGE SUPERVISORY, 3.08, SOT-23-3; Threshold Voltage:3.08V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:900mV; Supply Voltage Max:6.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3839G33DBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3839G33DBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3839G33DBZR
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3839G33DBZR
Supervisory Circuits TPS3839G33DBZR
Supervisory Circuits Ultra-Lo 150nA Vtg Supervisor

Supervisory Circuits Ultra-Lo 150nA Vtg Supervisor

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3839G33DBZR 691-TPS3839G33DBZR 1111808-TPS3839G33DBZR 296-35470-6-ND TPS3839G33DBZR TPS3839G33DBZR 28AH5841 TPS3839G33DBZR TPS3839G33DBZR
Product Name TPS3839G33 Ultra-Low 150nA, Ultra-Small Voltage Supervisor Low-Power SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3839G33DBZR Supervisors PMIC - Supervisors Supervisors Voltage Supervisory, 3.08, Sot-23-3; Threshold Voltage Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits
Number of Supplies 1 1 1; 1 1; 1 1; 1Monitors
Output Options Active-low,Push-pull Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-23,X2SON SOT-23 SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
IQ 0.1500 µA 0.5000 µA
Accuracy 2 %
Unlock Full Specs
to access all available technical data

Similar Products

IC BATT CHRG MGMT LI-ION 49DSBGA - 815-BQ24168YFFT - Utmel Electronic Limited
Specs
Type 49-UFBGA, DSBGA
Pins 49
IQ 2.50E6 µA
View Details
2 suppliers
BQ2205LY Battery Back-up Supervisor for Dual SRAM Banks - BQ2205LYPW - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type TSSOP
View Details
2 suppliers
Voltage Reference - ATL432LIAQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details