Texas Instruments TPS3824-50 Supply Voltage Supervisor w/Watchdog input, RESET, /RESET TPS3824-50DBVT

Description
Supply Voltage Supervisor w/Watchdog input, RESET, /RESET 5-SOT-23
Request a Quote Datasheet
Description
Supply Voltage Supervisor w/Watchdog input, RESET, /RESET 5-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3824-50 Supply Voltage Supervisor w/Watchdog input, RESET, /RESET - TPS3824-50DBVT - Texas Instruments
Dallas, TX, United States
TPS3824-50 Supply Voltage Supervisor w/Watchdog input, RESET, /RESET
TPS3824-50DBVT
TPS3824-50 Supply Voltage Supervisor w/Watchdog input, RESET, /RESET TPS3824-50DBVT
Supply Voltage Supervisor w/Watchdog input, RESET, /RESET 5-SOT-23

Supply Voltage Supervisor w/Watchdog input, RESET, /RESET 5-SOT-23

Buy Now Datasheet
 - TPS3824-50DBVT - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.55V, PDSO5

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.55V, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
4.55V SOT-23 Voltage Supervisor IC
691-TPS3824-50DBVT
4.55V SOT-23 Voltage Supervisor IC 691-TPS3824-50DBVT
Voltage Supervisor IC, 4.55V, SOT-23, Watchdog, Manual Reset Product overview: TPS3824-50DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.55V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.55V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3824-50DBVT can be used for catalog matching and distributor lookup.

Voltage Supervisor IC, 4.55V, SOT-23, Watchdog, Manual Reset Product overview: TPS3824-50DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.55V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.55V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3824-50DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3824-50DBVT - 142508-TPS3824-50DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3824-50DBVT
142508-TPS3824-50DBVT
PMIC - PMIC - Supervisors - TPS3824-50DBVT 142508-TPS3824-50DBVT
Manufacturer: Texas Instruments Win Source Part Number: 142508-TPS3824-50DBV T Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 120 ms Minimum Voltage - Threshold: 4.55V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Alternative Parts (Cross-Reference): MAX6318LHUK49BX+T; TPS3824-50DBVR; TPS3824-50DBVTG4; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 142508-TPS3824-50DBVT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: 4.55V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Alternative Parts (Cross-Reference): MAX6318LHUK49BX+T; TPS3824-50DBVR; TPS3824-50DBVTG4;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - 296-26952-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-26952-1-ND
Supervisors 296-26952-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-26952-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-26952-2-ND
Supervisors 296-26952-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3824-50DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3824-50DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3824-50DBVT
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3824-50DBVT
Supervisory Circuits TPS3824-50DBVT
Supervisory Circuits Supply Voltage Supervisor

Supervisory Circuits Supply Voltage Supervisor

Buy Now Datasheet
PMIC - Supervisors - TPS3824-50DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3824-50DBVT
PMIC - Supervisors TPS3824-50DBVT
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Supervisors - TPS3824-50DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3824-50DBVT
Supervisors TPS3824-50DBVT
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now
Supervisor, Watchdog, Smd, Sot-23-5; Threshold Voltage Texas Instruments - 54AH1614 - Newark, An Avnet Company
Chicago, IL, United States
Supervisor, Watchdog, Smd, Sot-23-5; Threshold Voltage Texas Instruments
54AH1614
Supervisor, Watchdog, Smd, Sot-23-5; Threshold Voltage Texas Instruments 54AH1614
SUPERVISOR, WATCHDOG, SMD, SOT-23-5; Threshold Voltage:4.55V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.1V; Supply Voltage Max:5.5V; Reset Type:Active-High, Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; RoHS Compliant: Yes

SUPERVISOR, WATCHDOG, SMD, SOT-23-5; Threshold Voltage:4.55V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.1V; Supply Voltage Max:5.5V; Reset Type:Active-High, Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3824-50DBVT TPS3824-50DBVT 691-TPS3824-50DBVT 142508-TPS3824-50DBVT 296-26952-1-ND TPS3824-50DBVT TPS3824-50DBVT TPS3824-50DBVT TPS3824-50DBVT 54AH1614
Product Name TPS3824-50 Supply Voltage Supervisor w/Watchdog input, RESET, /RESET 4.55V SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3824-50DBVT Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits PMIC - Supervisors Supervisors Supervisor, Watchdog, Smd, Sot-23-5; Threshold Voltage Texas Instruments
Number of Supplies 1 1 1; 1 1; 1 1; 1Monitors
Features Watchdog Timer Manual Reset
Output Options Active-high,Push-pull Inverting; Active Low; Active High Active Low; Active High; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-23 SOT-23-5 SOT-23 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

TPS3823-30-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
BQ2022A 1K-bit Serial EPROM with SDQ Interface - BQ2022ALPR - Texas Instruments
Specs
Type SOT-23,TO-92
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Hard To Find - 7705AC - 1133673-7705AC - Win Source Electronics
Specs
Output Options Inverting
View Details