Texas Instruments TPS3823-30 Supply Voltage Supervisor w/Watchdog input and manual reset TPS3823-30DBVR

Description
Supply Voltage Supervisor w/Watchdog input and manual reset 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Supply Voltage Supervisor w/Watchdog input and manual reset 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3823-30 Supply Voltage Supervisor w/Watchdog input and manual reset - TPS3823-30DBVR - Texas Instruments
Dallas, TX, United States
TPS3823-30 Supply Voltage Supervisor w/Watchdog input and manual reset
TPS3823-30DBVR
TPS3823-30 Supply Voltage Supervisor w/Watchdog input and manual reset TPS3823-30DBVR
Supply Voltage Supervisor w/Watchdog input and manual reset 5-SOT-23 -40 to 85

Supply Voltage Supervisor w/Watchdog input and manual reset 5-SOT-23 -40 to 85

Buy Now Datasheet
Supervisors - 296-3334-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3334-6-ND
Supervisors 296-3334-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-3334-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3334-1-ND
Supervisors 296-3334-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-3334-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3334-2-ND
Supervisors 296-3334-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3823-30DBVR - 033874-TPS3823-30DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3823-30DBVR
033874-TPS3823-30DBVR
PMIC - PMIC - Supervisors - TPS3823-30DBVR 033874-TPS3823-30DBVR
Manufacturer: Texas Instruments Win Source Part Number: 033874-TPS3823-30DBV R Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 120 ms Minimum Voltage - Threshold: 2.63V Family Name: TPS3823-30 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Alternative Parts (Cross-Reference): MAX6864UK26D3L+T; MAX6864UK26D3L-T; MAX6864UK26D1S-T; MAX6864UK25D5S+T; Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033874-TPS3823-30DBVR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: 2.63V
Family Name: TPS3823-30
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Alternative Parts (Cross-Reference): MAX6864UK26D3L+T; MAX6864UK26D3L-T; MAX6864UK26D1S-T; MAX6864UK25D5S+T;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.63V 15uA SOT-23 Voltage Supervisor IC
691-TPS3823-30DBVR
2.63V 15uA SOT-23 Voltage Supervisor IC 691-TPS3823-30DBVR
Voltage Supervisor IC, 2.63V, Active-Low Push-Pull, SOT-23, 15uA Product overview: TPS3823-30DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.63V, 15uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.63V, 15uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3823-30DBVR can be used for catalog matching and distributor lookup.

Voltage Supervisor IC, 2.63V, Active-Low Push-Pull, SOT-23, 15uA Product overview: TPS3823-30DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.63V, 15uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.63V, 15uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3823-30DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3823-30DBVR
Supervisory Circuits TPS3823-30DBVR
Supervisory Circuits 2.63V Monitor

Supervisory Circuits 2.63V Monitor

Buy Now Datasheet
PMIC - Supervisors - TPS3823-30DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3823-30DBVR
PMIC - Supervisors TPS3823-30DBVR
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Supervisors - TPS3823-30DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3823-30DBVR
Supervisors TPS3823-30DBVR
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now
Supervisor, 15Ua, 5.5V, Sot-23-5; Threshold Voltage Texas Instruments - 28AH5830 - Newark, An Avnet Company
Chicago, IL, United States
Supervisor, 15Ua, 5.5V, Sot-23-5; Threshold Voltage Texas Instruments
28AH5830
Supervisor, 15Ua, 5.5V, Sot-23-5; Threshold Voltage Texas Instruments 28AH5830
SUPERVISOR, 15UA, 5.5V, SOT-23-5; Threshold Voltage:2.63V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.1V; Supply Voltage Max:5.5V; Reset Type:Manual, Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay RoHS Compliant: Yes

SUPERVISOR, 15UA, 5.5V, SOT-23-5; Threshold Voltage:2.63V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.1V; Supply Voltage Max:5.5V; Reset Type:Manual, Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3823-30DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3823-30DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3823-30DBVR
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3823-30DBVR 296-3334-6-ND 033874-TPS3823-30DBVR 691-TPS3823-30DBVR TPS3823-30DBVR TPS3823-30DBVR TPS3823-30DBVR 28AH5830 TPS3823-30DBVR
Product Name TPS3823-30 Supply Voltage Supervisor w/Watchdog input and manual reset Supervisors PMIC - PMIC - Supervisors - TPS3823-30DBVR 2.63V 15uA SOT-23 Voltage Supervisor IC Supervisory Circuits PMIC - Supervisors Supervisors Supervisor, 15Ua, 5.5V, Sot-23-5; Threshold Voltage Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1; 1 1 1; 1 1; 1Monitors
Features Watchdog Timer; Manual Reset Manual Reset Manual Reset
Output Options Active-low,Push-pull Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type SOT-23 SC-74A, SOT-753 SOT-23-5 SOT-23 SC-74A, SOT-753 SC-74A, SOT-753
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - 8418003XA - Quarktwin Technology Ltd.
Specs
Type TO-206AB, TO-46-3 Metal Can
IQ 10000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
TPS3824-25-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET - 2U3824-25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active-high,Push-pull
View Details
3 suppliers