Texas Instruments TPS3836K33 220nA Supervisor with 10ms/200ms selectable delay time TPS3836K33DBVT

Description
220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3836K33 220nA Supervisor with 10ms/200ms selectable delay time - TPS3836K33DBVT - Texas Instruments
Dallas, TX, United States
TPS3836K33 220nA Supervisor with 10ms/200ms selectable delay time
TPS3836K33DBVT
TPS3836K33 220nA Supervisor with 10ms/200ms selectable delay time TPS3836K33DBVT
220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85

220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85

Buy Now Datasheet
Supervisors - 296-3341-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3341-1-ND
Supervisors 296-3341-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-3341-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3341-2-ND
Supervisors 296-3341-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-3341-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3341-6-ND
Supervisors 296-3341-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3836K33DBVT - 1272423-TPS3836K33DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3836K33DBVT
1272423-TPS3836K33DBVT
PMIC - PMIC - Supervisors - TPS3836K33DBVT 1272423-TPS3836K33DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1272423-TPS3836K33DB VT Packaging: Reel - TR Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 2.93V Family Name: TPS3836 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Alternative Parts (Cross-Reference): TPS3836K33DBVRQ1; MAX6861UK28+T; MAX6861UK26; Introduction Date: November 01, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Application Field: Used in LED Lighting, Imaging, Video & Vision, Consumer Electronics, Automotive, Commercial

Manufacturer: Texas Instruments
Win Source Part Number: 1272423-TPS3836K33DBVT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 2.93V
Family Name: TPS3836
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): TPS3836K33DBVRQ1; MAX6861UK28+T; MAX6861UK26;
Introduction Date: November 01, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in LED Lighting, Imaging, Video & Vision, Consumer Electronics, Automotive, Commercial

Buy Now Datasheet
Singapore, Singapore
2.93V SOT-23 Voltage Supervisor IC
691-TPS3836K33DBVT
2.93V SOT-23 Voltage Supervisor IC 691-TPS3836K33DBVT
Supervisory Circuit 2.93V Active Low SOT-23 Product overview: TPS3836K33DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.93V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3836K33DBVT can be used for catalog matching and distributor lookup.

Supervisory Circuit 2.93V Active Low SOT-23 Product overview: TPS3836K33DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.93V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3836K33DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3836K33DBVT
Supervisory Circuits TPS3836K33DBVT
Supervisory Circuits 220nA w/ 10ms/200ms Select delay time

Supervisory Circuits 220nA w/ 10ms/200ms Select delay time

Buy Now Datasheet
PMIC - Supervisors - TPS3836K33DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3836K33DBVT
PMIC - Supervisors TPS3836K33DBVT
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3836K33DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3836K33DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3836K33DBVT
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
Supervisory Circuit, 3836, Sot-23-5; Threshold Voltage Texas Instruments - 29AH1559 - Newark, An Avnet Company
Chicago, IL, United States
Supervisory Circuit, 3836, Sot-23-5; Threshold Voltage Texas Instruments
29AH1559
Supervisory Circuit, 3836, Sot-23-5; Threshold Voltage Texas Instruments 29AH1559
SUPERVISORY CIRCUIT, 3836, SOT-23-5; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.6V; Supply Voltage Max:6V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay RoHS Compliant: Yes

SUPERVISORY CIRCUIT, 3836, SOT-23-5; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.6V; Supply Voltage Max:6V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay RoHS Compliant: Yes

Supplier's Site
Supervisors - TPS3836K33DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3836K33DBVT
Supervisors TPS3836K33DBVT
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3836K33DBVT 296-3341-1-ND 1272423-TPS3836K33DBVT 691-TPS3836K33DBVT TPS3836K33DBVT TPS3836K33DBVT TPS3836K33DBVT 29AH1559 TPS3836K33DBVT
Product Name TPS3836K33 220nA Supervisor with 10ms/200ms selectable delay time Supervisors PMIC - PMIC - Supervisors - TPS3836K33DBVT 2.93V SOT-23 Voltage Supervisor IC Supervisory Circuits PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuit, 3836, Sot-23-5; Threshold Voltage Texas Instruments Supervisors
Number of Supplies 1 1; 1 1 1; 1 1; 1Monitors
Features Manual Reset Manual Reset
Output Options Active-low,Push-pull Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type SOT-23 SC-74A, SOT-753 SOT-23 SC-74A, SOT-753 SC-74A, SOT-753
IQ 0.2200 µA 0.2500 µA
Unlock Full Specs
to access all available technical data

Similar Products