Texas Instruments TPS3837L30 220nA Supervisor with 10ms/200ms selectable delay time TPS3837L30DBVT

Description
220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3837L30 220nA Supervisor with 10ms/200ms selectable delay time - TPS3837L30DBVT - Texas Instruments
Dallas, TX, United States
TPS3837L30 220nA Supervisor with 10ms/200ms selectable delay time
TPS3837L30DBVT
TPS3837L30 220nA Supervisor with 10ms/200ms selectable delay time TPS3837L30DBVT
220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85

220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3837L30DBVT - 1272427-TPS3837L30DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3837L30DBVT
1272427-TPS3837L30DBVT
PMIC - PMIC - Supervisors - TPS3837L30DBVT 1272427-TPS3837L30DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1272427-TPS3837L30DB VT Packaging: Reel Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 100ms Minimum Voltage - Threshold: 2.64V Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: TPS3837L30 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 1272427-TPS3837L30DBVT
Packaging: Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 100ms Minimum
Voltage - Threshold: 2.64V
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: TPS3837L30
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Supervisors - 296-3346-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3346-2-ND
Supervisors 296-3346-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-3346-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3346-1-ND
Supervisors 296-3346-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-3346-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3346-6-ND
Supervisors 296-3346-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
 - TPS3837L30DBVT - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.64V, CMOS, PDSO5

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.64V, CMOS, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
SOT-23 Voltage Supervisor IC
691-TPS3837L30DBVT
SOT-23 Voltage Supervisor IC 691-TPS3837L30DBVT
Nano-Power Reset IC, Active-High, Push-Pull, SOT-23 Product overview: TPS3837L30DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3837L30DBVT can be used for catalog matching and distributor lookup.

Nano-Power Reset IC, Active-High, Push-Pull, SOT-23 Product overview: TPS3837L30DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3837L30DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - TPS3837L30DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3837L30DBVT
Supervisors TPS3837L30DBVT
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now
PMIC - Supervisors - TPS3837L30DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3837L30DBVT
PMIC - Supervisors TPS3837L30DBVT
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3837L30DBVT
Supervisory Circuits TPS3837L30DBVT
Supervisory Circuits 220nA w/ 10ms/200ms Select delay time

Supervisory Circuits 220nA w/ 10ms/200ms Select delay time

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3837L30DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3837L30DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3837L30DBVT
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3837L30DBVT 1272427-TPS3837L30DBVT 296-3346-2-ND TPS3837L30DBVT 691-TPS3837L30DBVT TPS3837L30DBVT TPS3837L30DBVT TPS3837L30DBVT TPS3837L30DBVT
Product Name TPS3837L30 220nA Supervisor with 10ms/200ms selectable delay time PMIC - PMIC - Supervisors - TPS3837L30DBVT Supervisors SOT-23 Voltage Supervisor IC Supervisors PMIC - Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1; 1 1 1; 1
Features Manual Reset Manual Reset
Output Options Active-high,Push-pull Inverting; Active High Active High; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-23 SC-74A, SOT-753 SOT-23-5 SOT-23 SC-74A, SOT-753 SC-74A, SOT-753
IQ 0.2200 µA 0.2500 µA
Unlock Full Specs
to access all available technical data

Similar Products

TPS3803-01-Q1 Automotive Catalog Single Voltage Detectors - 2T03-01QDCKRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type SC70
View Details
8 suppliers
TPS3809J25-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2T09J25QDBVRG4Q - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
3 suppliers
 - ADCS9888CVH-205 - Rochester Electronics
Texas Instruments
Specs
Type QFP; QFP128
View Details