Ultra-Low 150nA, Ultra-Small Voltage Supervisor 4-X2SON -40 to 85
Voltage Supervisor, Fixed, 1 Channel, +1.52V, PDSO4
Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)
IC SUPERVISOR 1 CHANNEL 4X2SON
Supervisory Circuits Ult-Lo 150nA Ult-Sm Vtg Supervisor
IC SUPERVISOR 1 CHANNEL 4X2SON
Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)
| Texas Instruments | Rochester Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3839E16DQNR | TPS3839E16DQNR | 296-40758-2-ND | TPS3839E16DQNR | TPS3839E16DQNR | TPS3839E16DQNR | TPS3839E16DQNR |
| Product Name | TPS3839E16 Ultra-Low 150nA, Ultra-Small Voltage Supervisor | Supervisors | PMIC - Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | |
| Number of Supplies | 1 | 1; 1 | |||||
| Output Options | Active-low,Push-pull | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||
| Type | SOT-23,X2SON | X2SON4 | 4-XDFN Exposed Pad | 4-XDFN Exposed Pad | 4-XDFN Exposed Pad | ||
| IQ | 0.1500 µA | ||||||
| Accuracy | 2 % |