Texas Instruments TPS3836K33 220nA Supervisor with 10ms/200ms selectable delay time TPS3836K33DBVTG4

Description
220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3836K33 220nA Supervisor with 10ms/200ms selectable delay time - TPS3836K33DBVTG4 - Texas Instruments
Dallas, TX, United States
TPS3836K33 220nA Supervisor with 10ms/200ms selectable delay time
TPS3836K33DBVTG4
TPS3836K33 220nA Supervisor with 10ms/200ms selectable delay time TPS3836K33DBVTG4
220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85

220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85

Buy Now Datasheet
Supervisors - TPS3836K33DBVTG4-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
3.3V SOT-23 Voltage Supervisor IC
691-TPS3836K33DBVTG4
3.3V SOT-23 Voltage Supervisor IC 691-TPS3836K33DBVTG4
3.3V Power-On Reset IC, SOT-23-5, Active-Low Push-Pull Product overview: TPS3836K33DBVTG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3836K33DBVTG4 can be used for catalog matching and distributor lookup.

3.3V Power-On Reset IC, SOT-23-5, Active-Low Push-Pull Product overview: TPS3836K33DBVTG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3836K33DBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3836K33DBVTG4 - 1111787-TPS3836K33DBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3836K33DBVTG4
1111787-TPS3836K33DBVTG4
PMIC - PMIC - Supervisors - TPS3836K33DBVTG4 1111787-TPS3836K33DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1111787-TPS3836K33DB VTG4 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Portable Devices, Sensing & Instrumentation, Wireless, Automotive

Manufacturer: Texas Instruments
Win Source Part Number: 1111787-TPS3836K33DBVTG4
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Portable Devices, Sensing & Instrumentation, Wireless, Automotive

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3836K33DBVTG4
Supervisory Circuits TPS3836K33DBVTG4
Supervisory Circuits 220nA w/ 10ms/200ms Select delay time

Supervisory Circuits 220nA w/ 10ms/200ms Select delay time

Buy Now Datasheet
Supervisors - TPS3836K33DBVTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3836K33DBVTG4
Supervisors TPS3836K33DBVTG4
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3836K33DBVTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3836K33DBVTG4
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3836K33DBVTG4
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
PMIC - Supervisors - TPS3836K33DBVTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3836K33DBVTG4
PMIC - Supervisors TPS3836K33DBVTG4
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3836K33DBVTG4 TPS3836K33DBVTG4-ND 691-TPS3836K33DBVTG4 1111787-TPS3836K33DBVTG4 TPS3836K33DBVTG4 TPS3836K33DBVTG4 TPS3836K33DBVTG4 TPS3836K33DBVTG4
Product Name TPS3836K33 220nA Supervisor with 10ms/200ms selectable delay time Supervisors 3.3V SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3836K33DBVTG4 Supervisory Circuits Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Number of Supplies 1 1 1; 1 1; 1
Features Manual Reset Manual Reset
Output Options Active-low,Push-pull Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type SOT-23 SC-74A, SOT-753 SOT-23-5 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753
IQ 0.2200 µA 0.2500 µA
Unlock Full Specs
to access all available technical data

Similar Products