Automotive, high-accuracy voltage supervisor with Integrated watchdog timer 8-SON -40 to 125 Product overview: TPS3851G30EQDRBRQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3851G30EQDRBR
Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 1321841-TPS3851G30EQ
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Standard Package: 3,000
Mounting: Surface Mount, Wettable Flank
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 170ms Minimum
Voltage - Threshold: 3V
Supplier Device Package: 8-VSON (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 8-VDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TPS3851G30EQDRBRQ1-N
Base Product Number: TPS3851
RoHS Status: ROHS3 Compliant
IC SUPERVISOR 1 CHANNEL 8SON
Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
IC SUPERVISOR 1 CHANNEL 8SON
Supervisory Circuits Automotive High-Accuracy Voltage Supervisor With Integrated Watchdog Timer 8-SON -40 to 125
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-TPS3851G30EQDRBRQ1 | 296-51949-2-ND | 1321841-TPS3851G30EQDRBRQ1 | TPS3851G30EQDRBRQ1 | TPS3851G30EQDRBRQ1 | TPS3851G30EQDRBRQ1 | TPS3851G30EQDRBRQ1 |
| Product Name | Automotive Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors | Supervisory Circuits |
| Supply Voltage | 1.6 to ? volts | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Features | Manual Reset | ||||||
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain | Open Drain; Open Drain or Open Collector |