Texas Instruments TPS3837K33 220nA Supervisor with 10ms/200ms selectable delay time TPS3837K33DBVR

Description
220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3837K33 220nA Supervisor with 10ms/200ms selectable delay time - TPS3837K33DBVR - Texas Instruments
Dallas, TX, United States
TPS3837K33 220nA Supervisor with 10ms/200ms selectable delay time
TPS3837K33DBVR
TPS3837K33 220nA Supervisor with 10ms/200ms selectable delay time TPS3837K33DBVR
220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85

220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.3V SOT-23 Voltage Supervisor IC
691-TPS3837K33DBVR
3.3V SOT-23 Voltage Supervisor IC 691-TPS3837K33DBVR
3.3V Nano-Power Reset IC, Active-High Push-Pull, SOT-23-5 Product overview: TPS3837K33DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3837K33DBVR can be used for catalog matching and distributor lookup.

3.3V Nano-Power Reset IC, Active-High Push-Pull, SOT-23-5 Product overview: TPS3837K33DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3837K33DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-48739-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-48739-2-ND
Supervisors 296-48739-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3837K33DBVR - 135671-TPS3837K33DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3837K33DBVR
135671-TPS3837K33DBVR
PMIC - PMIC - Supervisors - TPS3837K33DBVR 135671-TPS3837K33DBVR
Manufacturer: Texas Instruments Win Source Part Number: 135671-TPS3837K33DBV R Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 135671-TPS3837K33DBVR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3837K33DBVR
Supervisory Circuits TPS3837K33DBVR
Supervisory Circuits 220nA w/ 10ms/200ms Select delay time

Supervisory Circuits 220nA w/ 10ms/200ms Select delay time

Buy Now Datasheet
PMIC - Supervisors - TPS3837K33DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3837K33DBVR
PMIC - Supervisors TPS3837K33DBVR
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3837K33DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3837K33DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3837K33DBVR
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
Supervisors - TPS3837K33DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3837K33DBVR
Supervisors TPS3837K33DBVR
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3837K33DBVR 691-TPS3837K33DBVR 296-48739-2-ND 135671-TPS3837K33DBVR TPS3837K33DBVR TPS3837K33DBVR TPS3837K33DBVR TPS3837K33DBVR
Product Name TPS3837K33 220nA Supervisor with 10ms/200ms selectable delay time 3.3V SOT-23 Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - TPS3837K33DBVR Supervisory Circuits PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Number of Supplies 1 1 1; 1 1; 1
Features Manual Reset Manual Reset
Output Options Active-high,Push-pull Active High; Push-Pull, Totem Pole Inverting; Active High Push-Pull, Totem Pole
Type SOT-23 SOT-23-5 SC-74A, SOT-753 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753
IQ 0.2200 µA 0.2500 µA
Unlock Full Specs
to access all available technical data

Similar Products

BQ2063 Li-Ion SBS 1.1 Compliant Gas Gauge With Protector Interface - BQ2063DBQG4 - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
PMIC - PMIC - Battery Management - BQ24400PWG4 - 1049561-BQ24400PWG4 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; TSSOP
Pins 8
View Details
IC BATT CHRG MGMT LI-ION 24VQFN - 815-BQ24161BRGER - Utmel Electronic Limited
Specs
Type 24-VFQFN Exposed Pad
Pins 24
IQ 5000 µA
View Details