Texas Instruments TPS3836H30 220nA Supervisor with 10ms/200ms Selectable Delay Time TPS3836H30DBVR

Description
220nA Supervisor with 10ms/200ms Selectable Delay Time 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
220nA Supervisor with 10ms/200ms Selectable Delay Time 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3836H30 220nA Supervisor with 10ms/200ms Selectable Delay Time - TPS3836H30DBVR - Texas Instruments
Dallas, TX, United States
TPS3836H30 220nA Supervisor with 10ms/200ms Selectable Delay Time
TPS3836H30DBVR
TPS3836H30 220nA Supervisor with 10ms/200ms Selectable Delay Time TPS3836H30DBVR
220nA Supervisor with 10ms/200ms Selectable Delay Time 5-SOT-23 -40 to 85

220nA Supervisor with 10ms/200ms Selectable Delay Time 5-SOT-23 -40 to 85

Buy Now Datasheet
 - TPS3836H30DBVR - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.79V, CMOS, PDSO5

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.79V, CMOS, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
2.7V 2.85V SOT-23 Voltage Supervisor IC
691-TPS3836H30DBVR
2.7V 2.85V SOT-23 Voltage Supervisor IC 691-TPS3836H30DBVR
Nano-Power Reset IC, Active-Low, Push-Pull, 2.7V-2.85V, SOT-23-5 Product overview: TPS3836H30DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 2.85V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.7V, 2.85V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3836H30DBVR can be used for catalog matching and distributor lookup.

Nano-Power Reset IC, Active-Low, Push-Pull, 2.7V-2.85V, SOT-23-5 Product overview: TPS3836H30DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 2.85V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.7V, 2.85V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3836H30DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-TPS3836H30DBVRTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-TPS3836H30DBVRDKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-TPS3836H30DBVRCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3836H30DBVR - 134825-TPS3836H30DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3836H30DBVR
134825-TPS3836H30DBVR
PMIC - PMIC - Supervisors - TPS3836H30DBVR 134825-TPS3836H30DBVR
Manufacturer: Texas Instruments Win Source Part Number: 134825-TPS3836H30DBV R Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 2.79V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 134825-TPS3836H30DBVR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 2.79V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Supervisors - TPS3836H30DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3836H30DBVR
PMIC - Supervisors TPS3836H30DBVR
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3836H30DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3836H30DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3836H30DBVR
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
Supervisors - TPS3836H30DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3836H30DBVR
Supervisors TPS3836H30DBVR
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3836H30DBVR
Supervisory Circuits TPS3836H30DBVR
Supervisory Circuits 220nA w/ 10ms/200ms Select delay time

Supervisory Circuits 220nA w/ 10ms/200ms Select delay time

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3836H30DBVR TPS3836H30DBVR 691-TPS3836H30DBVR 296-TPS3836H30DBVRTR-ND 134825-TPS3836H30DBVR TPS3836H30DBVR TPS3836H30DBVR TPS3836H30DBVR TPS3836H30DBVR
Product Name TPS3836H30 220nA Supervisor with 10ms/200ms Selectable Delay Time 2.7V 2.85V SOT-23 Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - TPS3836H30DBVR PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Supervisory Circuits
Number of Supplies 1 1 1; 1 1; 1
Features Manual Reset Manual Reset
Output Options Active-low,Push-pull Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type SOT-23 SOT-23-5 SOT-23-5 SC-74A, SOT-753 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753
IQ 0.2200 µA 0.2500 µA
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 7702AC - 1133663-7702AC - Win Source Electronics
Specs
Output Options Inverting
View Details
BQ2016 NiCd/NiMH Gas Gauge For High Discharge Rates (>5A), with Pack Capacities (<5Ah) - BQ2016DBQ - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers