Texas Instruments TPS3808G15 Low Quiescent Current, Programmable-Delay Supervisory Circuit TPS3808G15DBVT

Description
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3808G15 Low Quiescent Current, Programmable-Delay Supervisory Circuit - TPS3808G15DBVT - Texas Instruments
Dallas, TX, United States
TPS3808G15 Low Quiescent Current, Programmable-Delay Supervisory Circuit
TPS3808G15DBVT
TPS3808G15 Low Quiescent Current, Programmable-Delay Supervisory Circuit TPS3808G15DBVT
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125

Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3808G15DBVT - 1111704-TPS3808G15DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3808G15DBVT
1111704-TPS3808G15DBVT
PMIC - PMIC - Supervisors - TPS3808G15DBVT 1111704-TPS3808G15DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1111704-TPS3808G15DB VT Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 1.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111704-TPS3808G15DBVT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 1.4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.4V SOT-23 Voltage Supervisor IC
691-TPS3808G15DBVT
1.4V SOT-23 Voltage Supervisor IC 691-TPS3808G15DBVT
1.4V Supervisory Circuit, SOT-23, Active Low Reset Product overview: TPS3808G15DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.4V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3808G15DBVT can be used for catalog matching and distributor lookup.

1.4V Supervisory Circuit, SOT-23, Active Low Reset Product overview: TPS3808G15DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.4V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3808G15DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-32478-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-32478-1-ND
Supervisors 296-32478-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-32478-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-32478-6-ND
Supervisors 296-32478-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-32478-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-32478-2-ND
Supervisors 296-32478-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3808G15DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3808G15DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3808G15DBVT
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site
Supervisors - TPS3808G15DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3808G15DBVT
Supervisors TPS3808G15DBVT
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now
Ic, Volt Supervisor 1.5V Sot-23-6; Threshold Voltage Texas Instruments - 52AH7748 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Volt Supervisor 1.5V Sot-23-6; Threshold Voltage Texas Instruments
52AH7748
Ic, Volt Supervisor 1.5V Sot-23-6; Threshold Voltage Texas Instruments 52AH7748
IC, VOLT SUPERVISOR 1.5V SOT-23-6; Threshold Voltage:1.4V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.7V; Supply Voltage Max:6.5V; Reset Type:Manual, Active-Low; Digital IC Case:SOT-23; No. of Pins:6Pins; Delay RoHS Compliant: Yes

IC, VOLT SUPERVISOR 1.5V SOT-23-6; Threshold Voltage:1.4V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.7V; Supply Voltage Max:6.5V; Reset Type:Manual, Active-Low; Digital IC Case:SOT-23; No. of Pins:6Pins; Delay RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3808G15DBVT
Supervisory Circuits TPS3808G15DBVT
Supervisory Circuits Programmable-Delay Supervisory

Supervisory Circuits Programmable-Delay Supervisory

Buy Now Datasheet
PMIC - Supervisors - TPS3808G15DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3808G15DBVT
PMIC - Supervisors TPS3808G15DBVT
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3808G15DBVT 1111704-TPS3808G15DBVT 691-TPS3808G15DBVT 296-32478-1-ND TPS3808G15DBVT TPS3808G15DBVT 52AH7748 TPS3808G15DBVT TPS3808G15DBVT
Product Name TPS3808G15 Low Quiescent Current, Programmable-Delay Supervisory Circuit PMIC - PMIC - Supervisors - TPS3808G15DBVT 1.4V SOT-23 Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Ic, Volt Supervisor 1.5V Sot-23-6; Threshold Voltage Texas Instruments Supervisory Circuits PMIC - Supervisors
Number of Supplies 1 1; 1 1 1; 1Monitors 1; 1
Features Manual Reset Manual Reset Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SON,SOT-23 SOT-23-6 SOT-23 SOT-23; SOT-23-6 SOT-23-6 SOT-23; SOT-23-6
IQ 2.4 µA 2.4 µA
Unlock Full Specs
to access all available technical data

Similar Products