Texas Instruments TPS3820-50 Processor Supervisory Circuits TPS3820-50DBVT

Description
Processor Supervisory Circuits 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Processor Supervisory Circuits 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3820-50 Processor Supervisory Circuits - TPS3820-50DBVT - Texas Instruments
Dallas, TX, United States
TPS3820-50 Processor Supervisory Circuits
TPS3820-50DBVT
TPS3820-50 Processor Supervisory Circuits TPS3820-50DBVT
Processor Supervisory Circuits 5-SOT-23 -40 to 85

Processor Supervisory Circuits 5-SOT-23 -40 to 85

Buy Now Datasheet
 - TPS3820-50DBVT - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.55V, PDSO5

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.55V, PDSO5

Supplier's Site Datasheet
Supervisors - 296-2635-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-2635-6-ND
Supervisors 296-2635-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-2635-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-2635-1-ND
Supervisors 296-2635-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-2635-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-2635-2-ND
Supervisors 296-2635-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
4.55V SOT-23 Voltage Supervisor IC
691-TPS3820-50DBVT
4.55V SOT-23 Voltage Supervisor IC 691-TPS3820-50DBVT
Voltage Supervisor IC, 4.55V, Push-Pull, 15ms Reset, SOT-23 Product overview: TPS3820-50DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.55V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.55V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3820-50DBVT can be used for catalog matching and distributor lookup.

Voltage Supervisor IC, 4.55V, Push-Pull, 15ms Reset, SOT-23 Product overview: TPS3820-50DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.55V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.55V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3820-50DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3820-50DBVT - 055564-TPS3820-50DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3820-50DBVT
055564-TPS3820-50DBVT
PMIC - PMIC - Supervisors - TPS3820-50DBVT 055564-TPS3820-50DBVT
Manufacturer: Texas Instruments Win Source Part Number: 055564-TPS3820-50DBV T Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 15 ms Minimum Voltage - Threshold: 4.55V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055564-TPS3820-50DBVT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 15 ms Minimum
Voltage - Threshold: 4.55V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3820-50DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3820-50DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3820-50DBVT
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
Supervisors - TPS3820-50DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3820-50DBVT
Supervisors TPS3820-50DBVT
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now
PMIC - Supervisors - TPS3820-50DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3820-50DBVT
PMIC - Supervisors TPS3820-50DBVT
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3820-50DBVT
Supervisory Circuits TPS3820-50DBVT
Supervisory Circuits 4.55V Monitor

Supervisory Circuits 4.55V Monitor

Buy Now Datasheet
Supervisory Circuit, 3820, Sot-23-5; Threshold Voltage Texas Instruments - 28AH5829 - Newark, An Avnet Company
Chicago, IL, United States
Supervisory Circuit, 3820, Sot-23-5; Threshold Voltage Texas Instruments
28AH5829
Supervisory Circuit, 3820, Sot-23-5; Threshold Voltage Texas Instruments 28AH5829
SUPERVISORY CIRCUIT, 3820, SOT-23-5; Threshold Voltage:4.55V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay RoHS Compliant: Yes

SUPERVISORY CIRCUIT, 3820, SOT-23-5; Threshold Voltage:4.55V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3820-50DBVT TPS3820-50DBVT 296-2635-6-ND 691-TPS3820-50DBVT 055564-TPS3820-50DBVT TPS3820-50DBVT TPS3820-50DBVT TPS3820-50DBVT TPS3820-50DBVT 28AH5829
Product Name TPS3820-50 Processor Supervisory Circuits Supervisors 4.55V SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3820-50DBVT Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors Supervisory Circuits Supervisory Circuit, 3820, Sot-23-5; Threshold Voltage Texas Instruments
Number of Supplies 1 1 1; 1 1; 1 1; 1Monitors
Features Watchdog Timer; Manual Reset Manual Reset
Output Options Active-low,Push-pull Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type SOT-23 SOT-23-5 SC-74A, SOT-753 SOT-23 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 7702BC - 1133665-7702BC - Win Source Electronics
Specs
Output Options Inverting
View Details
BQ2023 Single-Wire Advanced Battery Monitor IC for Cellular and PDA Applications - BQ2023PW - Texas Instruments
Specs
Type TSSOP
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
4 suppliers
Voltage Reference - ATL432AIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details