Texas Instruments TPS3839G33 Ultra-Low 150nA, Ultra-Small Voltage Supervisor TPS3839G33DQNR

Description
Ultra-Low 150nA, Ultra-Small Voltage Supervisor 4-X2SON -40 to 85
Request a Quote Datasheet
Description
Ultra-Low 150nA, Ultra-Small Voltage Supervisor 4-X2SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3839G33 Ultra-Low 150nA, Ultra-Small Voltage Supervisor - TPS3839G33DQNR - Texas Instruments
Dallas, TX, United States
TPS3839G33 Ultra-Low 150nA, Ultra-Small Voltage Supervisor
TPS3839G33DQNR
TPS3839G33 Ultra-Low 150nA, Ultra-Small Voltage Supervisor TPS3839G33DQNR
Ultra-Low 150nA, Ultra-Small Voltage Supervisor 4-X2SON -40 to 85

Ultra-Low 150nA, Ultra-Small Voltage Supervisor 4-X2SON -40 to 85

Buy Now Datasheet
Singapore, Singapore
Low-Power 3.08V SOT-23 Voltage Supervisor IC
691-TPS3839G33DQNR
Low-Power 3.08V SOT-23 Voltage Supervisor IC 691-TPS3839G33DQNR
Ultra-Low Power Voltage Supervisor, 3.08V, 150nA, SOT-23-5 Product overview: TPS3839G33DQNR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.08V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 3.08V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3839G33DQNR can be used for catalog matching and distributor lookup.

Ultra-Low Power Voltage Supervisor, 3.08V, 150nA, SOT-23-5 Product overview: TPS3839G33DQNR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.08V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 3.08V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3839G33DQNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-35532-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-35532-1-ND
Supervisors 296-35532-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Buy Now Datasheet
Supervisors - 296-35532-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-35532-6-ND
Supervisors 296-35532-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Buy Now Datasheet
Supervisors - 296-35532-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-35532-2-ND
Supervisors 296-35532-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3839G33DQNR - 803975-TPS3839G33DQNR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3839G33DQNR
803975-TPS3839G33DQNR
PMIC - PMIC - Supervisors - TPS3839G33DQNR 803975-TPS3839G33DQNR
Manufacturer: Texas Instruments Win Source Part Number: 803975-TPS3839G33DQN R Packaging: Reel Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 120ms Minimum Voltage - Threshold: 3.08V Supplier Device Package: 4-X2SON (1x1) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 4-XDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: TPS3839G33

Manufacturer: Texas Instruments
Win Source Part Number: 803975-TPS3839G33DQNR
Packaging: Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120ms Minimum
Voltage - Threshold: 3.08V
Supplier Device Package: 4-X2SON (1x1)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 4-XDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: TPS3839G33

Buy Now
 - TPS3839G33DQNR - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor, Fixed, 1 Channel, +3.08V, PDSO4

Voltage Supervisor, Fixed, 1 Channel, +3.08V, PDSO4

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3839G33DQNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3839G33DQNR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3839G33DQNR
IC SUPERVISOR 1 CHANNEL 4X2SON

IC SUPERVISOR 1 CHANNEL 4X2SON

Supplier's Site
Supervisors - TPS3839G33DQNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3839G33DQNR
Supervisors TPS3839G33DQNR
Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Buy Now
Voltage Monitor, 150Na, 6.5V, X2Son-4; Threshold Voltage Texas Instruments - 29AH8125 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Monitor, 150Na, 6.5V, X2Son-4; Threshold Voltage Texas Instruments
29AH8125
Voltage Monitor, 150Na, 6.5V, X2Son-4; Threshold Voltage Texas Instruments 29AH8125
VOLTAGE MONITOR, 150NA, 6.5V, X2SON-4; Threshold Voltage:3.08V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:900mV; Supply Voltage Max:6.5V; Reset Type:Active-Low; Digital IC Case:X2SON; No. of Pins:4Pins; Delay RoHS Compliant: Yes

VOLTAGE MONITOR, 150NA, 6.5V, X2SON-4; Threshold Voltage:3.08V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:900mV; Supply Voltage Max:6.5V; Reset Type:Active-Low; Digital IC Case:X2SON; No. of Pins:4Pins; Delay RoHS Compliant: Yes

Supplier's Site
PMIC - Supervisors - TPS3839G33DQNR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3839G33DQNR
PMIC - Supervisors TPS3839G33DQNR
IC SUPERVISOR 1 CHANNEL 4X2SON

IC SUPERVISOR 1 CHANNEL 4X2SON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3839G33DQNR
Supervisory Circuits TPS3839G33DQNR
Supervisory Circuits Ultra-Lo 150nA Ultra Small VTG Supervisor

Supervisory Circuits Ultra-Lo 150nA Ultra Small VTG Supervisor

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3839G33DQNR 691-TPS3839G33DQNR 296-35532-1-ND 803975-TPS3839G33DQNR TPS3839G33DQNR TPS3839G33DQNR TPS3839G33DQNR 29AH8125 TPS3839G33DQNR TPS3839G33DQNR
Product Name TPS3839G33 Ultra-Low 150nA, Ultra-Small Voltage Supervisor Low-Power 3.08V SOT-23 Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - TPS3839G33DQNR Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Voltage Monitor, 150Na, 6.5V, X2Son-4; Threshold Voltage Texas Instruments PMIC - Supervisors Supervisory Circuits
Number of Supplies 1 1 1; 1 1; 1Monitors 1; 1
Output Options Active-low,Push-pull Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type SOT-23,X2SON 4-XDFN Exposed Pad X2SON4 4-XDFN Exposed Pad 4-XDFN Exposed Pad
IQ 0.1500 µA 0.1500 µA
Accuracy 2 %
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - BQ25046DQCT - 1154220-BQ25046DQCT - Win Source Electronics
Specs
Output Options Inverting
IQ 1.10E6 µA
Supply Voltage 3.3 to 9 volts
View Details
2 suppliers
Hard To Find - 7705AC - 1133673-7705AC - Win Source Electronics
Specs
Output Options Inverting
View Details
 - ADCS9888CVH-170/NOPB - Rochester Electronics
Texas Instruments
Specs
Type QFP; QFP128
View Details