Texas Instruments TPS3823A-33 Supply Voltage Supervisor with Watchdog Input and Manual Reset TPS3823A-33DBVT

Description
Supply Voltage Supervisor with Watchdog Input and Manual Reset 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Supply Voltage Supervisor with Watchdog Input and Manual Reset 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3823A-33 Supply Voltage Supervisor with Watchdog Input and Manual Reset - TPS3823A-33DBVT - Texas Instruments
Dallas, TX, United States
TPS3823A-33 Supply Voltage Supervisor with Watchdog Input and Manual Reset
TPS3823A-33DBVT
TPS3823A-33 Supply Voltage Supervisor with Watchdog Input and Manual Reset TPS3823A-33DBVT
Supply Voltage Supervisor with Watchdog Input and Manual Reset 5-SOT-23 -40 to 85

Supply Voltage Supervisor with Watchdog Input and Manual Reset 5-SOT-23 -40 to 85

Buy Now Datasheet
Supervisors - 296-37179-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-37179-1-ND
Supervisors 296-37179-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-37179-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-37179-2-ND
Supervisors 296-37179-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3823A-33DBVT - 1111754-TPS3823A-33DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3823A-33DBVT
1111754-TPS3823A-33DBVT
PMIC - PMIC - Supervisors - TPS3823A-33DBVT 1111754-TPS3823A-33DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1111754-TPS3823A-33D BVT Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 120 ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111754-TPS3823A-33DBVT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.93V SOT-23 Voltage Supervisor IC
691-TPS3823A-33DBVT
2.93V SOT-23 Voltage Supervisor IC 691-TPS3823A-33DBVT
Voltage Supervisor IC, 2.93V, Active-Low Reset, Watchdog, SOT-23-5 Product overview: TPS3823A-33DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.93V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3823A-33DBVT can be used for catalog matching and distributor lookup.

Voltage Supervisor IC, 2.93V, Active-Low Reset, Watchdog, SOT-23-5 Product overview: TPS3823A-33DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.93V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3823A-33DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3823A-33DBVT
Supervisory Circuits TPS3823A-33DBVT
Supervisory Circuits Supply VTG Supervisr w/ Watchdog Input

Supervisory Circuits Supply VTG Supervisr w/ Watchdog Input

Buy Now Datasheet
PMIC - Supervisors - TPS3823A-33DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3823A-33DBVT
PMIC - Supervisors TPS3823A-33DBVT
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Supervisory Circuit, 15Ua, 5.5V, Sot23-5; Threshold Voltage Texas Instruments - 28AH5833 - Newark, An Avnet Company
Chicago, IL, United States
Supervisory Circuit, 15Ua, 5.5V, Sot23-5; Threshold Voltage Texas Instruments
28AH5833
Supervisory Circuit, 15Ua, 5.5V, Sot23-5; Threshold Voltage Texas Instruments 28AH5833
SUPERVISORY CIRCUIT, 15UA, 5.5V, SOT23-5; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SOT-23; No. of RoHS Compliant: Yes

SUPERVISORY CIRCUIT, 15UA, 5.5V, SOT23-5; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3823A-33DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3823A-33DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3823A-33DBVT
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
Supervisors - TPS3823A-33DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3823A-33DBVT
Supervisors TPS3823A-33DBVT
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3823A-33DBVT 296-37179-1-ND 1111754-TPS3823A-33DBVT 691-TPS3823A-33DBVT TPS3823A-33DBVT TPS3823A-33DBVT 28AH5833 TPS3823A-33DBVT TPS3823A-33DBVT
Product Name TPS3823A-33 Supply Voltage Supervisor with Watchdog Input and Manual Reset Supervisors PMIC - PMIC - Supervisors - TPS3823A-33DBVT 2.93V SOT-23 Voltage Supervisor IC Supervisory Circuits PMIC - Supervisors Supervisory Circuit, 15Ua, 5.5V, Sot23-5; Threshold Voltage Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Number of Supplies 1 1; 1 1 1; 1 1; 1Monitors
Features Watchdog Timer; Manual Reset Manual Reset
Output Options Active-low,Push-pull Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type SOT-23 SC-74A, SOT-753 SOT-23-5 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products