Ultra-Low 150nA, Ultra-Small Voltage Supervisor 4-X2SON -40 to 85
Ultra-low power, supply voltage supervisor 4-X2SON -40 to 85 Product overview: TPS3839L30DQNT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3839L30DQNT can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)
Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)
Manufacturer: Texas Instruments
Win Source Part Number: 1111815-TPS3839L30DQ
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: 2.63V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 4-X2SON (1x1)
Alternative Parts (Cross-Reference): TPS3839L30DBZR; TPS3839L30DQNR; TPS3839L30DBZT;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Supervisory Circuits Ultra-Lo 150nA Ultra Small VTG Supervisor
IC SUPERVISOR 1 CHANNEL 4X2SON
Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)
IC SUPERVISOR 1 CHANNEL 4X2SON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3839L30DQNT | 691-TPS3839L30DQNT | 296-TPS3839L30DQNTCT-ND | 1111815-TPS3839L30DQNT | TPS3839L30DQNT | TPS3839L30DQNT | TPS3839L30DQNT | TPS3839L30DQNT |
| Product Name | TPS3839L30 Ultra-Low 150nA, Ultra-Small Voltage Supervisor | Low-Power Voltage Supervisor IC | Supervisors | PMIC - PMIC - Supervisors - TPS3839L30DQNT | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors |
| Number of Supplies | 1 | 1 | 1; 1 | 1; 1 | ||||
| Output Options | Active-low,Push-pull | Active Low; Push-Pull, Totem Pole | Inverting; Active Low | Push-Pull, Totem Pole | ||||
| Type | SOT-23,X2SON | 4-XDFN Exposed Pad | 4-X2SON (1x1) | 4-XDFN Exposed Pad | 4-XDFN Exposed Pad | |||
| IQ | 0.1500 µA | 0.1500 µA | ||||||
| Accuracy | 2 % |