Texas Instruments TPS3820-33 Processor Supervisory Circuits TPS3820-33DBVR

Description
Processor Supervisory Circuits 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Processor Supervisory Circuits 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3820-33 Processor Supervisory Circuits - TPS3820-33DBVR - Texas Instruments
Dallas, TX, United States
TPS3820-33 Processor Supervisory Circuits
TPS3820-33DBVR
TPS3820-33 Processor Supervisory Circuits TPS3820-33DBVR
Processor Supervisory Circuits 5-SOT-23 -40 to 85

Processor Supervisory Circuits 5-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3820-33DBVR - 033872-TPS3820-33DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3820-33DBVR
033872-TPS3820-33DBVR
PMIC - PMIC - Supervisors - TPS3820-33DBVR 033872-TPS3820-33DBVR
Manufacturer: Texas Instruments Win Source Part Number: 033872-TPS3820-33DBV R Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 15 ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033872-TPS3820-33DBVR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 15 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - 296-26947-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-26947-1-ND
Supervisors 296-26947-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-26947-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-26947-2-ND
Supervisors 296-26947-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-26947-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-26947-6-ND
Supervisors 296-26947-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
3V SOT-23 Voltage Supervisor IC
691-TPS3820-33DBVR
3V SOT-23 Voltage Supervisor IC 691-TPS3820-33DBVR
Voltage Supervisor IC, 3V, Push-Pull, Active-Low, SOT-23-5 Product overview: TPS3820-33DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3820-33DBVR can be used for catalog matching and distributor lookup.

Voltage Supervisor IC, 3V, Push-Pull, Active-Low, SOT-23-5 Product overview: TPS3820-33DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3820-33DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3820-33DBVR
Supervisory Circuits TPS3820-33DBVR
Supervisory Circuits Processor Sprvisry Circuits

Supervisory Circuits Processor Sprvisry Circuits

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3820-33DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3820-33DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3820-33DBVR
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
Supervisors - TPS3820-33DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3820-33DBVR
Supervisors TPS3820-33DBVR
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now
Voltage Monitor, 2.93V, Sot-23-5; Threshold Voltage Texas Instruments - 28AH5828 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Monitor, 2.93V, Sot-23-5; Threshold Voltage Texas Instruments
28AH5828
Voltage Monitor, 2.93V, Sot-23-5; Threshold Voltage Texas Instruments 28AH5828
VOLTAGE MONITOR, 2.93V, SOT-23-5; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay Time:25ms; RoHS Compliant: Yes

VOLTAGE MONITOR, 2.93V, SOT-23-5; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay Time:25ms; RoHS Compliant: Yes

Supplier's Site
PMIC - Supervisors - TPS3820-33DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3820-33DBVR
PMIC - Supervisors TPS3820-33DBVR
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3820-33DBVR 033872-TPS3820-33DBVR 296-26947-1-ND 691-TPS3820-33DBVR TPS3820-33DBVR TPS3820-33DBVR TPS3820-33DBVR 28AH5828 TPS3820-33DBVR
Product Name TPS3820-33 Processor Supervisory Circuits PMIC - PMIC - Supervisors - TPS3820-33DBVR Supervisors 3V SOT-23 Voltage Supervisor IC Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Voltage Monitor, 2.93V, Sot-23-5; Threshold Voltage Texas Instruments PMIC - Supervisors
Number of Supplies 1 1; 1 1 1; 1Monitors 1; 1
Features Watchdog Timer; Manual Reset Manual Reset
Output Options Active-low,Push-pull Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-23 SOT-23-5 SC-74A, SOT-753 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

BQ27010 Li-Ion AND Li-Pol Battery Gas Gauge IC for Portable Applications (bqJUNIOR) - BQ27010DRKR - Texas Instruments
Specs
Type VSON
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
4 suppliers
BQ2022A 1K-bit Serial EPROM with SDQ Interface - BQ2022ADBZR - Texas Instruments
Specs
Type SOT-23,TO-92
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBT-V150 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers